New Precision 5690 Workstation

Product Features

The Precision 5690 has a sleek look and feel that delivers exceptional performance. With an optional OLED 4k touch display, WIFI 7 capabilities, and up to NVIDIA RTX™ 5000 Ada graphics it is an outstanding workstation for creative and design applications.

Intelligent performance

Processor
Fast and efficient Intel® Core™ Ultra 5, 7 and 9 processors 45W options featuring the unique combined AI-engine of CPU, integrated Intel® Arc graphics GPU, and dedicated low-power AI engine NPU with Intel® AI Boost, and Intel vPro® options.
Graphics
Faster integrated graphics and up to NVIDIA RTX™ 5000 Ada graphics.
Scalable memory
Up to 64GB of LPDDR5x 7467MT/s dual channel memory.
Storage capabilities
2x M.2 2280 slot with PCIe Gen 4x4 support (up to 4TB).
Battery
Up to 6-cell (99.5Whr) Lithium-Ion polymer battery with Express ChargeBoost.
Thermals
Dual Opposite Outlet (DOO) fans, heat pipes, GORE and User Selectable Thermal Tables (USTT).

Immersive user experience

Experience
The 5690 is set with Haptics trackpad, dual array mics, four premium speakers, and optional touch screen.
Capture
FHD IR camera with HDR complete with ambient light sensor and Windows Hello.
View
Get an expansive 16:10 display with up to UHD+ OLED, DCI-P3 100%, up to 500nits brightness, and PremierColour. Complete with ComfortView Plus options to reduce blue light emissions.

Power to create your masterpieces

Built for work and design with creative applications like:
  • Design - 2D, 3D CAD
  • Content creation
  • Production
  • Photo, video and audio editing
  • Web Design
  • Graphic Design

AI at your fingertips

Next-level computing: Intel® Core™ Ultra processors enable AI-powered efficiency with AI accelerators within the world’s most intelligent commercial PCs featuring Intel® AI Boost, with vPro options and Copilot in Windows 11. Enjoy power-efficient performance for business workloads with this new CPU, GPU, and NPU three tier multi-processing architecture.

Time saver: Effortlessly jumpstart your workflow with the Copilot     Hardware Key on your device, saving you time by providing quick access to the tools you need to start your workday.

AI-accelerated apps: Apps using AI run fast and smooth thanks to the dedicated NPU, so you can enjoy efficient:
  • Collaboration: Use up to 38% less power when using AI-enhanced collaboration tools during Zoom calls
  • Creativity: 132% faster performance when running on-device AI photo editing on Adobe
  • Security: Detect malware with less than 1% CPU utilisation using CrowdStrike

Intelligent collaboration: Users enjoy smoother collaboration with AI-boosts that make Windows Studio Effects even better, with features like smart framing and noise suppression that don’t impact overall system performance. 

Personalised performance: Dell Optimizer automatically responds to your workstyle with advance privacy features and built-in AI that optimises audio connectivity, productivity and configurability, all in one software.
Independent Software Vendor (ISV) certification
Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.
Security
  • Windows Hello Compatible IR camera recognises you, increasing privacy and productivity.
  • Fingerprint reader Uses biometrics to log you in to Dell Safeguard and response.
  • Detect and prevent cyber attacks Dell Safe Data Prevent data breaches.
  • SecureWorks responds to security incidents with Safe-mute.
  • Dell Peripheral manager intelligent mic muting and video disabling.
VR and AI Compatibility
VR and AI capabilities allow you to experience fully-immersive content. Powerful enough for gaming, education, entertainment, and exploring the digital world. Precision 5690 has next generation professional graphics and powerful performance normally found only in tower workstations.

Ports & Slots

1. Full-SD, Optional SD 7.0 Express
2. USB Type-C™/ Display port alt
3. Wedge-shaped lock slot
4. HDMI 2.1
5. Universal audio
6. (2) Thunderbolt 4 with PowerDelivery USB Type-C™/ Display port alt
7. Optional Smart Card reader

Dimensions & Weight

1. Height: 0.87 in. (22.17 mm)
2. Width: 13.92 in. (353.68 mm)
3. Depth: 9.46 in. (240.33 mm)
Weight (minimum): 4.46 lb (2.03 kg)

Advancing sustainability

Designed with sustainable materials: This Precision workstation is designed thoughtfully using sustainable materials including post-consumer recycled plastic and low-emissions and recycled aluminium in its chassis.

Elevated Standards: Meeting environmental standards demonstrates how our products adhere to energy-efficiency and other extensive climate-related standards. This workstation is certified ENERGY STAR® 8.0, TCO certified Generation 9, and EPEAT Gold registered with Climate+.

Innovative packaging: This workstation ships in packaging made with 100% recycled or renewable materials that is also 100% recyclable.