New Precision 5490 Workstation

Product Features

The Precision 5490 delivers strong performance in a thin design which makes this a great choice for creatives on-the-go.

Intelligent performance

Processor
Featuring the unique combined AI-engine of CPU, integrated Intel® Arc graphics GPU, and dedicated low-power AI engine NPU with Intel® AI Boost, and Intel vPro® options.
Graphics
Up to NVIDIA RTX™ 3000 Ada graphics, plus faster integrated Intel Arc graphics.
Scalable memory
Up to 64GB of 7467 MT/s, LPDDR5x dual channel memory.
Storage capabilities
1x M.2 2280 slot with PCIe Gen 4x4 support (up to 4TB).
Battery
Long battery life with 72 Whr long Life cycle option.
Connectivity
Flexible connectivity with WiFi 7 options.

Immersive user experience

Outstanding user experience

Experience
The 5490 is set with a large trackpad, dual array mics, four premium speakers, and optional Touch screen with Active Pen support.
Capture
HD IR camera complete with ambient light sensor and Windows Hello.
View
Expansive and stunning the 5490 has a 16:10 display with up to QHD+, 100% sRGB, 500nits brightness, and PremierColor. Complete with ComfortView Plus options to reduce blue light emissions.

Power to create your masterpieces

Built for work and design with creative applications like:
  • Design - 2D, 3D CAD
  • Content creation
  • Production
  • Photo, video and audio editing
  • Web Design
  • Graphic Design

AI at your fingertips

Next-level computing: Intel® Core™ Ultra processors enable AI-powered efficiency with AI accelerators within the world’s most intelligent commercial PCs featuring Intel® AI Boost, with vPro options and Copilot in Windows 11. Enjoy power-efficient performance for business workloads with this new CPU, GPU, and NPU three tier multi-processing architecture.

Time saver: Effortlessly jumpstart your workflow with the Copilot Hardware Key on your device, saving you time by providing quick access to the tools you need to start your workday.

AI-accelerated apps: Apps using AI run fast and smooth thanks to the dedicated NPU, so you can enjoy efficient:
  • Collaboration: Use up to 38% less power when using AI-enhanced collaboration tools during Zoom calls
  • Creativity: 132% faster performance when running on-device AI photo editing on Adobe
  • Security: Detect malware with less than 1% CPU utilisation using CrowdStrike

Intelligent collaboration: Users enjoy smoother collaboration with AI-boosts that make Windows Studio Effects even better, with features like smart framing and noise suppression that don’t impact overall system performance. 

Personalised performance: Dell Optimizer automatically responds to your workstyle with advance privacy features and built-in AI that optimises audio connectivity, productivity and configurability, all in one software.
Independent Software Vendor (ISV) certification
Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly.
Security
  • Windows Hello Compatible IR camera recognises you, increasing privacy and productivity.
  • Fingerprint reader Uses biometrics to log you in to Dell Safeguard and response.
  • Detect and prevent cyber attacks Dell Safe Data Prevent data breaches.
  • SecureWorks responds to security incidents with Safe-mute.
  • Dell Peripheral manager intelligent mic muting and video disabling.
VR and AI Compatibility
VR and AI capabilities allow you to experience fully-immersive content. Powerful enough for gaming, education, entertainment, and exploring the digital world. Precision 5490 has next generation professional graphics and powerful performance normally found only in tower workstations.

Ports & Slots

1. Optional micro-SD 6.0
2. 2x Thunderbolt 4.0 Type-C port (1x Power Delivery)
3. Lock slot
4. Headphone/mic input
5. 2x Thunderbolt 4.0 Type-C port (1x Power Delivery)
6. Optional Smart Card reader
7. Chassis intrusion switch

*USB-A and HDMI dongle included in the box.

Dimensions & Weight

1. Height: 18.95 mm (0.75 in.)
2. Width: 310.60 mm (12.22 in.)
3. Depth: 210.35 mm (8.27 in.)
Starting at 1.49 kg (3.30 lb)

Advancing sustainability

Designed with sustainable materials 
This Precision workstation incorporates up to 35% post-consumer recycled plastic content in various components including the LCD bezel, cable covers and keyboard frame.

Elevated Standards 
Meeting environmental standards demonstrates how our products adhere to energy-efficiency and other extensive climate-related standards. This workstation is certified ENERGY STAR ® 8.0, TCO certified Generation 9, and EPEAT Gold registered with Climate+.

Innovative packaging 
This workstation ships in packaging made with 100% recycled or renewable materials that is also 100% recyclable.