OptiPlex Micro Form Factor

Intelligence meets simplicity

Intelligent desktops for every workstyle
Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with Intel® CoreTM processors (14th gen) feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Which OptiPlex configuration is right for you?

With the most versatile mounting options from OptiPlex, the Micro Form Factor offers maximum productivity in an ultra-compact desktop. Flexible “All-in-One” solutions with the Micro All-in-One Stand and custom mounts keep your desk clutter-free without impacting performance. Here are the key differences:

Micro Form Factor Plus

Features up to Intel Core i9 processors, three native DisplayPorts and two M.2 SSD slots, both of which support Gen 4 speeds.

 

Ultra compact with unbelievable power

High-speed productivity
Up to 64GB DDR5 memory means more multitasking capabilities and smoother transitions between applications.
 
Supports 4 displays
Integrated graphics support for up to 4 simultaneous displays with up to 4K resolution.
 
All-in-One Experience
Enjoy a modular All-in-One setup with your Micro Form Factor with upgradeable monitor and mounting options.
 

Look sleek, save space

Clean-desk solution: Enjoy minimal cables and easy management of device and monitor with support for RAID and up to i9 65W CPUs.

Compact design: Get maximum productivity with minimal footprint.

Convenient connection: Easily connect your OptiPlex with the native USB Type-C 3.2 Gen 2x2 (20Gb) on the front panel.

Improved thermals and acoustics: New thermal options allow you to set the system in quiet mode.

Take your pick: Choose from six custom mounting options to fit your workspace needs with the most flexible OptiPlex form factor.

 

Enhancements that lead to advancements

Modern device management

Protect endpoints, optimise the health & performance across devices, and enhance productivity
Single BIOS strategy: OptiPlex makes it easier for IT admins to manage numerous devices. OptiPlex offers one BIOS for all-in-ones, and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Dell Manageability Solutions: Designed to allow IT admins to deploy drivers, configure BIOS, monitor devices, and manage updates - reliably and easily, all while integrating with existing endpoint management solutions. Dell offers the industry’s first Binary Large Object (BLOB) package-based solution, for securely configuring managing endpoints, using Microsoft Intune.

Dell Trusted Update Experience: All-new offing simplifies the update experience for your fleet of devices. We package the latest BIOS, drivers, and firmware versions for our customers – with Dell-exclusive capabilities.

 

Thin Client Solution

Pair the OptiPlex Micro Form Factor with Dell Hybrid Client or Windows 10 IoT Enterprise for a personalized thin client solution delivering confident access to your virtual workspaces. All powered by Cloud Client Workspace.

 

Dell Trusted Devices

Reduce the Attack Surface of Your Fleet with OptiPlex
OptiPlex is a part of the industry’s most secure commercial PC family from Dell, with built-in security features that keep you protected and give you visibility to threats for swift action. OptiPlex customers trust our secure desktop solutions, featuring TPM 2.0, lockable cable covers and mounts, smart authentication options and chassis intrusion switches.​

Be secure from first boot: Rigorous, state-of-the-art supply chain controls and Dell-unique Secured Component Verification reduce the risk of product tampering. ​

Stay protected from evolving threats: Only Dell offers off-host BIOS and firmware verification, providing greater security than other PCs. Comprehensive security support further minimises the risk of attack in-use.​

Early-alert threat detection: Indicators of Attack, an early-alert feature offered only by Dell, scans for behavior-based threats before they can do damage, e.g., BIOS attacks, chassis intrusion.​

Safeguard user credentials: Our unique security chip offers an extra, hardware-based layer of security against credential theft.

 

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

 

Advancing sustainability

Our use of sustainable materials helps reduce the environmental impact of making and recycling them. OptiPlex desktops are made with up to 56.7% recycled material.They are designed to meet the EPEAT Climate+ designation, ENERGY STAR and TCO certifications.

 

Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

 

Ports & Slots

1. Power Button
2. Storage Activity Light
3. Line-in
4. Universal Audio Jack
5. USB 3.2 Type-A Gen 2 with PowerShare
6. USB 3.2 Type-C Gen 2x2
7. Optional Wireless Antenna
8. RJ-45 Ethernet Port
9. Optional Modules
  • VGA, up to 1920 x 1200 @ 60 Hz
  • HDMI 2.1, up to 4096 x 2160 @ 60 Hz
  • DisplayPort 1.4a, up to 5120 x 3200 @ 60 Hz
  • USB Type-C Alt Mode, up to 5120 x 3200 @ 60 Hz
  • (Data, display out)
  • PS/2 Serial Port
  •  Serial Port
10. 2x USB 3.2 Type-A Gen2
11. USB 3.2 Type-A Gen 1 with SmartPower On
12. Kensington Security Cable Slot and Padlock Ring
13. 3x DisplayPort 1.4a
14. Power Connector

 

Dimensions & Weight

1. Height: 182.00 mm (7.17")
2. Depth: 178.00 mm (7.01")
3. Width: 36.00 mm (1.42")
Starting Weight: 1.09 kg (2.41 lb)