Inspiron Small Desktop

Great possibilities. Small footprint.

Bigger doesn't always mean better. The Inspiron Small Desktop comes with the latest Intel® Core™ Processors and up to 16GB DDR5 memory, all in a compact, space-saving design.

Designed to fit your life

The Inspiron Small Desktop packs great performance features and capabilities into a small chassis designed to seamlessly fit in any space.

 

Ready to perform

Effortlessly tackle any task with the power of latest Intel® Core™ Processors. What's more, since the Inspiron Small Desktop can support memory up to 16GB DDR5, you have the expandability to add more memory for future computing needs. For easy access and storage of all files, photos and videos, the Inspiron Small Desktop has an upgrade option of up to 1TB SSD.

 

Designed for productivity

Your Inspiron PC is now ready for business with easy-to-use, built-in Trusted Platform Module to protect your data and a wide variety of ports and slots to connect all your personal and business devices.

Connect conveniently

Easily connect to other monitors with HDMI and Display Ports that support up to three FHD monitors or one 4K monitor.

Accessorize even further with eight additional USB ports located in the front and rear.

When time is of the essence, WiFi 6 delivers a greater and more stable browsing experience and faster transfer speeds.

 

Easier to be productive

Windows 11 comes with new multitasking tools to help you get it done faster, easier, and with style.

Maximise your screen real estate and stay neat with Snap layouts. Snap your apps and browser tabs in addition to your windows to a grid. Group apps by purpose (like work or gaming) and to a desktop. Then, switch between instantly.

 

Elevate your choice sustainably

Our packaging reduces waste and helps lower your environmental impact. The Inspiron Small Desktop ships in packaging made with at least 96.9% recycled or renewable content.
This desktop is certified Energy Star 8.0. It is registered EPEAT silver and has achieved EPEAT Climate+ designation. With the Climate+ designation, this desktop has met industry best practices for decarbonization.
Help lower your e-waste. Dell provides several options to assist customers with updating hardware, diagnosing issues, and replacing parts.

Ports & Slots

1. Power Button
2. Media Card Reader (optional)
3. 3.5mm Headset Jack
4. 2x USB 2.0 Type-A
5. USB 3.2 Gen 1 Type-A
6. USB Gen 1 Type C
7. Audio Line Out
8. HDMI 1.4b
9. Display Port 1.4
10. 2x USB 3.2 Gen 1 Type-A
11. 2x USB 2.0 Type-A
12. Expansion Slots
13. Power Supply
14. Power Indicator
15. Kensington Lock Slot
16. RJ45 Ethernet Port
17. Padlock Loop

 

Dimensions & Weight

1. Height: 11.42 in. (290 mm)
2. Width: 3.65 in. (92.60 mm)
3. Depth: 11.53 in. (292.80 mm)

Starting Weight: 8.03 lbs. (3.64 kg)