Acer Aspire 5

Whatever your task, do it all with the feature-packed Acer Aspire 5. Powered by high-performance Intel® Core™ Processors1 for crisp multitasking to pursue your passions.
  • Intel® Core™ Processors1
  • NVIDIA® GeForce®1
  • Windows 11
  • Metal Cover. Two Color Options
Established in 1976, Acer is a hardware + software + services company dedicated to the research, design, marketing, sale, and support of innovative products that enhance people’s lives.

Acer’s product offerings include PCs, displays, projectors, servers, tablets, smartphones and wearables. It is also developing cloud solutions to bring together the Internet of Things. Acer celebrated its 40th anniversary in 2016 and is one of the world’s top 5 PC companies.

Make. It. Happen.

The Aspire 5 is powered by the Intel® Core™ processors1 for multitasking and productivity, featuring dual-channel 32GB DDR4 memory,1 and expandable dual SSDs up to 2TB.1 Accelerate photo and video editing with NVIDIA® GeForce®,1 working seamlessly with NVIDIA Optimus® technology that automatically optimizes your device to offer the best performance or battery life depending on the application.

Keep Your Cool

Experience engineered solutions to maximize cooling with dual fans supporting multiple cooling modes and dual copper thermal pipes.1 Expel up to 10%2 more heat with the air inlet keyboard to keep your cool when it counts

Display Your Best

Create on the FHD or QHD1 display with optional touch screen availability. Boasting an 81.18% screen-to-body ratio1 and Acer Color Intelligence™ and Acer BlueLightShield™ for dynamic color optimization and viewing comfort.

The Smarts

With Acer TNR Solution, experience intelligent image noise reduction in low-light conditions. Acer PurifiedVoice™ with AI noise reduction1 can actively suppress background noise for both users and is compatible with external headphones and mics, perfect for online courses or keeping in touch with family. The Aspire 5 also features a 720P HD webcam and a fingerprint reader for convenient security.

The Connectivity

Featuring the next generation in connectivity: Wi-Fi 6E,1,3 perfect for high-speed file sharing and smooth 4K streaming, and Bluetooth® 5.2. And with a Thunderbolt™ 4 port, connect two 4K displays for multitasking. Featuring three USB Type-A ports and one HDMI 2.0.

The Design

The Aspire 5 features a metal cover and an elevating hinge design with ergonomic features. Available in multiple colors to match your style, and includes an optional backlit keyboard so you can do more from wherever, whenever.
  1. Specifications may vary depending on model and/or region.
  2. Based on Acer’s internal lab’s data.
  3. Wi-Fi 6E-compatible devices are required to reach the stated speeds/benefits of Wi-Fi 6E (802.11ax).