It’s Go Time!

Say hi to the all-new Swift Go 14—your AI ready laptop featuring the latest Intel® Core™ Ultra 9 Processor1, the visual brilliance of up to 2.8K1 OLED, in an eye-catching, thin-and-light body that’s great on the go!
  • Up to Intel® Core™ Ultra 9 Processor1 with Intel® AI Boost1
  • 14” 90Hz 2.8K OLED Display1
  • Wi-Fi 7 Technology1 
  • Intel® Evo™ Edition
Established in 1976, Acer is a hardware + software + services company dedicated to the research, design, marketing, sale, and support of innovative products that enhance people’s lives.

Acer’s product offerings include PCs, displays, projectors, servers, tablets, smartphones and wearables. It is also developing cloud solutions to bring together the Internet of Things. Acer celebrated its 40th anniversary in 2016 and is one of the world’s top 5 PC companies.

Powered by Next-Gen Performance 

Featuring the next-gen Intel® Core™ Ultra 9 Processor1, with built-in Intel® Arc™ graphics1, Swift Go 14 now boasts an up to 47% performance boost2 with improved power efficiency. Empowering you to effortlessly breeze through the most demanding of tasks.

AI Ready for Tomorrow

Ready for the ever-evolving possibilities of AI, Swift Go 14 integrates Intel’s new dedicated AI engine—Intel® AI Boost—with Acer’s own AI solutions, for more intuitive and enjoyable AI experiences.

Indulge Your Eyes

Get the Swift Go 14 in 16:10 ultra-smooth 90Hz OLED1—offering vivid color accuracy, remarkably deep blacks, and ultra-crisp image quality—or choose the intuitive touchscreen3 for effortless tapping and swiping.

The Connectivity 

Boasting 2 USB Type C (Thunderbolt 4 / USB 4) ports, HDMI 2.1, Wi-Fi 74, Bluetooth LE Audio, and a MicroSD slot, the Swift Go has all the essential connections to keep your productivity powered on!

Style Meets Substance 

The expertly crafted Swift Go 14 smoothly opens with one hand while its thin and light aluminum body easily slips into your bag—and with a fully extendable 180° hinge, privacy shutter and a 44% larger5 multi-control touchpad1, it's perfectly tailored for your on-the-go lifestyle.

Enhance Your Experience 

Swift Go 14 is loaded with an array of perks to enhance your user experience. Enjoy video calling on the 1440p QHD webcam, quick charge at up to 100W on the USB-C port, and customize your PC experience even further with the AcerSense™ app.
© Intel Corporation. Intel, the Intel logo, and other Intel marks are trademarks of Intel Corporation or its subsidiaries. Other names and brands may be claimed as the property of others.
Minor variations in system dimensions and weight are possible due to variations that can occur during the manufacturing process. 
  1. Specifications may vary depending on model and/or region. All models subject to availability. 
  2. Performance increase based on Acer’s internal lab data, when comparing Swift Go 14 (SFG14-71) with 13th Gen Intel Core i7-13700H, Iris Xe Graphics, 16GB RAM, 512GB SSD to Swift Go 14 (SFG14-72 / SFG14-73) with Intel Core Ultra 7 155H, Intel Arc Graphics, 32GB RAM, 2TB SSD. Using Cinebench R23 CPU Multi to test, CPU performance improved by up to 47%. Actual results may vary considerably by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized.
  3. Available for Swift Go 14. Touchscreen version has a 1920 x 1200 IPS LCD display.
  4. Wi-Fi 7 compatible devices are required to reach the stated speeds/benefits of Wi-Fi 7 (802.11be).
  5. The touchpad of Swift Go 14 (SFG14-72) measures 125 mm x 76.7 mm, which is approximately 44% larger than the previous model (SFG14-71), with dimensions of 104 mm x 64 mm.