Precision 3280 Compact Workstation

Big power, compact size.

Ultra-small form factor that delivers uncompromised performance for tight workspaces and the Edge. The world’s smallest workstation that supports Tensor Core GPUs.

 

A more versatile desktop

Compact size: 
At only 2.9L, the Precision 3280 Compact workstation is small enough to fit in any workspace.
Workspace versatility:
Multiple mounting options for the desk and the Edge, and a rack-based configuration make for one of the most versatile Precision workstations yet.

Big power, compact size

Faster than ever:
Equipped with up to 14th Gen Intel® Core™ i9 processor and 64GB of DDR5 memory, your renders and datasets load faster than ever.

Accelerated HPC, AI Inferencing and AI Training:
Take your AI and HPC tasks to new heights with the NVIDIA RTX™ 4000 Ada SFF (75W) graphics within an ultra-small form factor.

Never strapped for space:
Up to 8TBs of internal storage ensures there's enough room to natively store even your biggest projects.

Supporting emerging technology

Seeing is believing:
Equipped with support for AR and VR technology, develop the future of virtual and augmented reality on our smallest VR-ready fixed workstation.

Prepared for the future:
The 3280 Compact workstation is AI-ready and is best for light AI workloads.

Independent Software Vendor (ISV) certified:
Precision workstations are tested to ensure the high-performance applications you rely on every day run smoothly. 

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

Accelerate business success with Copilot and Windows 11 Pro

Industry-leading AI. Powerful cybersecurity. Designed for business.
AI-powered multi-tasking mastery for a new way of working with Windows 11 Pro. With features like Copilot in Windows, get better answers, grow your skills, and effortlessly optimize workflows. Windows 11 Pro on Dell PCs come with the latest advances in security and AI delivered conveniently to your desktop. Benefit from AI-enhanced efficiency, performance, and security today, and innovate to take on new challenges tomorrow.

Ports & Slots

Front
1. Power button
2. LED indication light
3. Universal audio port
4. (2) USB 3.2 Gen 2 Type A (10Gbps), One with PowerShare
5. USB 3.2 Type C (20Gbps)
Back
6. Antenna module
7. Optional port
8. RJ-45
9. (3) USB 3.2 Gen 2 Type A (10 Gbps)
10. (2) USB 3.2 Gen 1 Type A (5 GBps), One with PowerShare
11. (3) DP 1.4 Ports
12. Power connector

Dimensions & Weight

1. Height: 206.00 mm (8.11 in.)
2. Width: 79.30 mm (3.12 in.)
3. Depth: 178.00 mm (7.00 in.)
Weight (maximum): 2.54 kg (5.59 lb)
Weight (minimum): 1.83 kg (4.03 lb)

Advancing sustainability

Designed with sustainable materials
This Precision workstation is designed with 58% recycled plastic including post-consumer recycled plastic and closed loop ITE derived plastic and 13% ocean-bound plastic in the fan frame.

Elevated Standards
Meeting environmental standards demonstrates how our products adhere to energy-efficiency and other extensive climate-related standards. This workstation is certified ENERGY STAR® 8.0, TCO certified Generation 9, and EPEAT Gold registered with Climate+.