Gaming Monitors

Unlock your game with G-Master #MONITORS4GAMERS

G-MASTER GB2770QSU-B6

Unleash your full gaming potential with the Fast IPS GB2770QSU Red Eagle
Gain the competitive edge you need to unlock your full gaming potential with the 27’’ GB2770QSU monitor with WQHD (2560x1440) resolution. Featuring an ultra-fast 0.2ms MPRT and a 180Hz refresh rate, this monitor ensures smooth gameplay. Armed with Adaptive Sync you can make split second decisions and forget about ghosting effects or smearing issues. The ability to adjust brightness and the dark shades with the Black Tuner delivers greater viewing performance in shadowed areas and the IPS panel technology guarantees superb image quality. Additionally, the monitor is equipped with an ergonomic 150mm height adjustable stand, allowing you to customize the monitor to your preferences.
Available also with fixed stand: G-Master G2770HSU-B6 (1920x1080) and with fixed stand: G-Master G2770QSU-B6 (2560x1440)

Fast IPS

The Fast IPS panel technology guarantees not only high-fidelity, vivid battleground scenes displayed with outstanding colour accuracy but provides also an outstanding 0.2ms Moving Picture Response Time (MPRT).

WQHD

With the 2560x1440 WQHD resolution offering 77% more on-screen space than a standard 1920x1080 full HD monitor, nothing skips your attention.

180Hz & 0.2ms MPRT

With 180Hz refresh rate and 0.2ms MPRT response time the force is with you! Make split second decisions and be sure the image on the screen is always sharp and smooth.

FreeSync™ Technology

Black Tuner
The users can adjust the brightness and the dark shades with the Black Tuner, giving greater viewing performance in shadowed areas and helping to spot the enemy earlier.
Speakers and headphones
Playing with friends? Use the integrated high-quality speakers. Don’t want to disturb anybody? Plug your headset into the headphone socket and turn the volume up.