Monitor CQ32G4VE

UNLEASH YOUR POTENTIAL

Ready to install your new incredible 32-inch curved monitor, CQ32G4VE

Screen size (inch)

31.5

Panel resolution

2560x1440

Panel type

Fast VA

Sync technology (VRR)

Adaptive Sync

Max Refresh rate

180 Hz

Bezel type (front)

3-sided frameless

HDR (High Dynamic Range)

HDR 10

Response time MPRT

0.5 ms

The 32" QHD curved display offers an unparalleled gaming experience, with a brilliant 2560x1440 resolution and a fluid 180Hz refresh rate. This monitor features a 1500R curvature with a fast VA panel with 1ms GtG and HDR10 compatibility, resulting in spectacular graphics and rich colors. With a 0.5ms MPRT and a small input lag, you may experience near-instant responsiveness and G-Menu customization allows you to personalize your settings. This monitor is your ticket to dominating the competition.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

1500R Curved

Curved design wraps around you putting you at the center of the action and provides an immersive gaming experience.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Flicker-Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.