Dell Networking Transceiver, SFP+ 10GBASE-T - up to 30 m, Gen3.5

Dell Part 407-BDCY


The Dell™ transceiver delivers connectivity to extend the range of your network. This hot-pluggable transceiver with (Small Form Factor Pluggable) footprint features additional networking connector. The Dell networking , SFP+ 10GBASE-T transceiver provides 10GbE connectivity up to 30 m.

Media

Why should I buy a Dell Upgrades over a third-party part?

Tested and Verified Tier-1 OEM-Grade Parts

Ensure compatibility with Dell servers, storage and networking

Ease of Installation

Save time with Dell Upgrades that are shipped as kits with the necessary hardware and firmware.

Secure Supply Chain Focus

Protect system data and integrity with parts sourced from a secure supply chain

Dell Tech Support and Warranties

Preserve Dell technical support and warranties—which do not support systems with third-party upgrades

Compatibility

This product is compatible with the following systems:

  • PowerSwitch N2200-ON
  • PowerSwitch S4112-ON
  • PowerSwitch S4128
  • PowerSwitch S4148
  • PowerSwitch S5212F-ON
  • PowerSwitch S5224F-ON
  • PowerSwitch S5232F-ON
  • PowerSwitch S5248F-ON
  • PowerSwitch S5296F-ON
  • PowerSwitch Z9264F-ON
  • PowerSwitch Z9332F-ON
  • PowerSwitch Z9432F-ON

The Dell™ transceiver delivers connectivity to extend the range of your network. This hot-pluggable transceiver with (Small Form Factor Pluggable) footprint features additional networking connector. The Dell networking , SFP+ 10GBASE-T transceiver provides 10GbE connectivity up to 30 m.


Additionally, it provides a unique enhanced digital diagnostic monitoring interface, which allows access to device operating parameters such as transceiver temperature, fault detection and performance monitoring.