Durable, lightweight and sustainably made, this sleeve is easy to carry with a retractable handle for on-the-go protection and convenience.
14"
Foam, 300D Woven Fabric
Zippered Pocket, Retractable Handle, Lightweight
The Dell EcoLoop™ label identifies products which are manufactured with select materials and/or processes that help reduce the environmental impact.
Developed consciously with an environmentally friendly design, the exterior main fabric of this sleeve is made with 100% recycled polyester that can have up to 89% lower fossil fuel use than virgin polyester per kg of material¹ and reusing approximately two recycled plastic bottles².
The sleeve comes in packaging made with 100% recycled content in the hang tag, hang loop and plastic bag³.
360° foam cushioned side walls protect your device from bumps and knocks.
Quickly and easily access basic accessories with the large capacity zippered front pocket.
Durable 300D woven, water-resistant body fabric keeps the sleeve looking nice and new, and your laptop safe from spills.
The ideal companion for your laptop, the lightweight sleeve is easy to carry on its own while on the go. The sleeve is specially designed to fit most Dell laptops up to 14 in.
A retractable handle makes the sleeve easier and more convenient to carry to a business meeting or for travel.
The handle’s retractable design keeps the sleeve from snagging as you move it in or out of your backpack, briefcase or your favorite bag.
1. Height: 9.8 in. (250 mm)
2. Width: 13.8 in. (350 mm)
3. Depth: 1.0 in. (25 mm)
Starting weight: 0.44 lb. (0.2 kg)
Laptop compatibility
Fits most laptops with screen sizes up to 14 in.
Max laptop dimension: 13.0 x 9.3 x 0.8 in. (330 x 235 x 20 mm)
1. These results were calculated using Higg MSI 3.11.0 available at app.worldly.io. They were calculated by Positive Scenarios Consulting, LLC and are not verified by Cascale or Worldly.
2. Based on internal analysis, Feb 2024
3. Based on internal analysis, July 2024.