Monitor U27B3CF

Empower your view, connect smart

27-inch UHD monitor featuring an IPS panel, HDR10, USB-C, and a height-adjustable stand
Screen size (inch)

27

Panel resolution

3840x2160

Panel type

IPS

Sync technology (VRR)

Adaptive Sync

Refresh rate

60 Hz

Bezel type (front)

3-sided frameless

Blue Light Technology

Low Blue Light

HDR (High Dynamic Range)

HDR 10

Maximize your productivity with the AOC U27B3CF. This 27-inch UHD monitor features an IPS panel for vivid colors and wide viewing angles, paired with a seamless 60Hz refresh rate for smooth visuals. The height-adjustable stand ensures ergonomic comfort, reducing neck strain during long hours of work. Connectivity is made easy with a USB-C port delivering 65W power, while HDR10 support provides stunningly clear graphics. The monitor also includes built-in 2-watt speakers for an enhanced audio experience.

UHD (4K) Resolution

4K Ultra High-Definition (3840 x 2160) resolution delivers ultra-crisp picture quality and allows users to see more on the screen at one time. This provides more screen 'real estate' and shows more detail for sharper and more brilliant images. Whether working on the next beautiful photo, or design, or even just used for productivity, users will marvel at the true, crisp image that only a UHD display can provide.

Experience enhanced visuals with HDR10

HDR10 technology takes picture quality to the next level, seamlessly enhancing the synchronization between your device and monitor. Enjoy vibrant, true-to-life visuals with enhanced depth, clarity, and color accuracy—perfect for creating an immersive and smooth viewing experience. Whether you're working, watching movies, or simply enjoying high-definition content, HDR10 makes every moment sharper and more engaging.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

USB-C Docking

Simplify the connections with one cable only. The USB-C connection provides DisplayPort Alternate Mode for transferring high-resolution video signals from a notebook to the monitor while simultaneously charging the notebook’s battery from the monitor with USB power delivery.

HBR3

The HBR3 (High Bit Rate 3) stands out by delivering superior bandwidth. This technology supports enhanced resolutions and higher refresh rates, ensuring optimal performance in demanding display environments and applications that require substantial bandwidth.

Speakers

Built-in speakers make it easy to catch up with family, friends and colleagues. For movies, music, games and more, you’ll enjoy quality audio without the hassle of connecting external speakers.