Monitor C27G4ZXU

Unleash your potential

Dominate with the C27G4ZXU 27" Full HD Curved Monitor, 1920x1080 resolution, HDR10 support, an exceptional 280Hz refresh rate, and immersive curved design.
Screen size (inch)

27

Panel resolution

1920x1080

Panel type

Fast VA

Sync technology (VRR)

Adaptive Sync

Refresh rate

280 Hz

Bezel type (front)

3-sided frameless

HDR (High Dynamic Range)

HDR 10

Response time MPRT

0.3 ms

Embark on your gaming journey with the C27G4ZXU 27" Full HD curved monitor, delivering a sharp 1920x1080 resolution and an exceptional 280Hz refresh rate for unparalleled smoothness in gameplay. Its fast VA panel boasts a rapid up to 1ms GtG response time, ensuring swift and responsive visuals. Its height-adjustable eSports base offers ergonomic comfort during extended gaming sessions, complemented by features like a USB hub for seamless connectivity and low input lag for a competitive edge. Customize your experience effortlessly with G-Menu software, making this monitor the ultimate choice for unleashing your potential.

280 Hz Refresh Rate

The AGON by AOC monitor, with its groundbreaking 280Hz, is a game-changer for competitive gamers. The AGON by AOC monitor 's lightning-fast speed and pinpoint precision translate into an undeniable advantage in fast-paced games, allowing you to react quicker and hit your targets with unmatched accuracy.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

1500R Curved

Curved design wraps around you putting you at the center of the action and provides an immersive gaming experience.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

E-sports monitor stand

Our new stand. Co-designed with eSports professionals, allows you to maximize free space for all your peripherals. The base of the monitor is designed to reduce the footprint of your monitor on your desk, and even allows you to place your keyboard on top. The stand includes cable management to keep your desk clean. No matter what genre you compete in, we want you to feel like a pro.

0.3ms MPRT Response Time

Feel the truly immersive gaming experience. Whether you're navigating through a fast-paced racing game or engaged in a high-stakes battle, every millisecond counts! The 0.3ms MPRT monitor could be your ticket to gaming excellence, with quick reaction times and smooth gameplay.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.