Monitor 24G15N2

Unleash your potential

FHD clarity, 180Hz speed, VA precision, and HDR brilliance: elevate your gameplay with the 24G15N2
Screen size (inch)

23.8

Panel resolution

1920x1080

Panel type

VA

Sync technology (VRR)

Adaptive Sync

Refresh rate

180 Hz

Bezel type (front)

3-sided frameless

HDR (High Dynamic Range)

HDR 10

Response time MPRT

1 ms

Experience unparalleled gaming with the 24G15N2. This monitor features a Full HD resolution, 180Hz refresh rate, and 1ms MPRT response time on a VA panel. Enjoy vivid HDR10 visuals and seamless gameplay with AdaptiveSync and Low Input Lag. Plus, FlickerFree and Low Blue Mode technologies ensure comfort during long sessions.

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

1ms MPRT Response Time

The AOC monitor with 1ms MPRT Response reduces significantly the motion blur, making fast-paced action look crisp and clear, providing an edge in reaction-sensitive games. More than speed, the AOC monitor with a 1ms MPRT is a seamless, fluid motion that immerses you in the virtual world. Whether navigating through a fast-paced racing game or engaged in a high-stakes battle, every millisecond counts.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Flicker Free

AOC Flicker-Free Technology utilises a DC (Direct Current) backlight panel, reducing flickering light levels. With eye strain and fatigue absolutely minimized, feel free to enjoy those long, intense gaming sessions in comfort!

Low Blue Light

AOC Lowblue Light protects you from harmful blue light which, during long sessions, has been shown to cause eye strain, headaches, and sleeping disorders. Our Lowblue Light feature reduces the harmful wavelengths emitted without sacrificing color composition, setting the experience free from the worry of eye damage.