Iconia Tab A10

Iconia Tab A seamlessly blends entertainment and education for students and families alike. Its beautiful screen and long battery life, make it a versatile tablet for use at home or at school.

  • 10.1” WXGA (800 x 1280) HD IPS Display
  • Lightweight Aluminum Alloy Design
  • Android 14 Operating System
  • 128 GB Storage with MicroSD Slot2
Established in 1976, Acer is a hardware + software + services company dedicated to the research, design, marketing, sale, and support of innovative products that enhance people’s lives. Acer’s product offerings include PCs, displays, projectors, servers, tablets, smartphones and wearables. It is also developing cloud solutions to bring together the Internet of Things. Acer celebrated its 40th anniversary in 2016 and is one of the world’s top 5 PC companies.
Big Possibilities
Iconia Tab A is perfect for browsing, movies, games, or schoolwork – available in a beautiful 10.1” or 8.7” IPS display on a narrow-bezel aluminum alloy design that’s as thin as 8 mm2 and as light as 400g2.
Built to Perform
Enjoy smooth navigation between videos, photos, games and more, running on Android 14 and powered by an octa-core processor, up to 4 GB LPDDR4 RAM, up to 128 GB2 internal storage and a MicroSD slot3 for additional external storage.
Less Charging, More Fun
Iconia Tab A comes equipped with a 6,000mAh battery for up to 101 hours of video playback – so you can enjoy your favorite content worry-free on the go.
Video Calls Made Easy
Stay connected with ease thanks to Iconia Tab A’s dual-band Wi-Fi capability – while 5 MP front-facing and 8 MP rear-facing cameras enable you to make crystal clear video calls and capture high-resolution photos.
Apps for Kids
Google Kids Space gives you and your child a safe place to explore quality content designed to help them learn and keep them engaged. Parents can also help manage the content, screen time, and more with the Family Link app.
  1. Battery life is measured under specific test settings and conditions. Actual battery life may vary by specifications, depending on product model, configuration, applications, power management settings, operating conditions, and features utilized. Performance variation also arises based on components in use, which includes but is not limited to the processor, RAM capacity, storage, display and resolution, etc.
  2. Specifications may vary depending on the model and region. All models subject to availability.
  3. The MicroSD slot supports MicroSD cards with up to 512 GB storage.