OptiPlex Micro Form Factor

Intelligence meets simplicity

Intelligent desktops for every workstyle
Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with Intel® Core™ processors (14th gen) feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Which OptiPlex configuration is right for you?

With the most versatile mounting options from OptiPlex, the Micro Form Factor offers maximum productivity in an ultra-compact desktop. Flexible “All-in-One” solutions with the Micro All-in-One Stand and custom mounts keep your desk clutter-free without impacting performance. Here are the key differences:

Micro Form Factor

Features up to Intel Core i7 processors, one native HDMI and one native DisplayPort, two M.2 SSD slots, one of which supports Gen 4 speeds, and a single cable power solution through an optional rear USB-Type C with power-delivery.

 

Ultra compact with unbelievable power

High-speed productivity
Up to 64GB DDR5 means more multitasking capabilities and smoother transitions between applications. Improved thermals and acoustics keep your system cool and allow you to set the system in quiet mode while you work.
 
Supports 4 displays
Integrated graphics support for up to 4 simultaneous displays with up to 4K resolution.
 
All-in-One Experience
Enjoy a modular All-in-One setup with your Micro Form Factor with upgradeable monitor and mounting options.
 

Look sleek, save space

Clean-desk solution: Enjoy minimal cables and easy management of device and monitor with our optional Single Cable Type-C Power Delivery (PD) solution.

Compact design: Get maximum productivity with minimal footprint.

Convenient connection: Easily connect your OptiPlex with the native USB Type-C 3.2 Gen 2 (10Gb) on the front panel.

Take your pick: Choose from six custom mounting options to fit your workspace needs with the most flexible OptiPlex form factor. Pair with our variety of power delivery 90W capable Dell HUB displays.

 

Enhancements that lead to advancements

One BIOS
Our new OptiPlex desktops with Intel® Core™ processors (14th gen) feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.
 
Intel® Core™ processors (14th Gen)
Engineered to increase your productivity.
 
Dell Optimizer Built-in AI
Intuitive, personalised productivity.
 
Modern management and reliability
OptiPlex invests in reliable product experiences designed with quality-tested, sustainable components built to last and perform.
 

Modern device management

Protect endpoints, optimise the health & performance across devices, and enhance productivity
Single BIOS strategy: OptiPlex makes it easier for IT admins to manage numerous devices. OptiPlex offers one BIOS for All-in-Ones, and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Dell Manageability Solutions: Designed to allow IT admins to deploy drivers, configure BIOS, monitor devices, and manage updates - reliably and easily, all while integrating with existing endpoint management solutions. Dell offers the industry’s first Binary Large Object (BLOB) package-based solution, for securely configuring & managing endpoints, using Microsoft Intune.

Dell Trusted Update Experience: All new offering simplifies the update experience for your fleet of devices. We package the latest BIOS, drivers, and firmware versions for our customers – with Dell-exclusive capabilities.

 

Thin Client Solution

Pair the OptiPlex Micro Form Factor with Dell Hybrid Client or Windows 10 IoT Enterprise for a personalised thin client solution delivering confident access to your virtual workspaces. All powered by Cloud Client Workspace.

 

Dell Trusted Devices

Reduce the Attack Surface of Your Fleet with OptiPlex.
OptiPlex is a part of the industry’s most secure commercial PC family from Dell, with built-in security features that keep you protected and give you visibility to threats for swift action. OptiPlex customers trust our secure desktop solutions, featuring TPM 2.0, lockable cable covers and mounts, smart authentication options and chassis intrusion switches.

Be secure from first boot: Rigorous, state-of-the-art supply chain controls and Dell-unique Secured Component Verification reduce the risk of product tampering. ​

Stay protected from evolving threats: Only Dell offers off-host BIOS and firmware verification, providing greater security than other PCs. Comprehensive security support further minimizes the risk of attack in-use.​

Early-alert threat detection: Indicators of Attack, an early-alert feature offered only by Dell, scans for behavior-based threats before they can do damage, e.g., BIOS attacks, chassis intrusion.​

Safeguard user credentials: Our unique security chip offers an extra, hardware-based layer of security against credential theft.

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

 

Advancing sustainability

Our use of sustainable materials helps reduce the environmental impact of making and recycling them. OptiPlex desktops are made with up to 56.7% recycled material.They are designed to meet the EPEAT Climate+ designation, ENERGY STAR and TCO certifications.

 

Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

 

Ports & Slots

1. Power Button
2. Storage Activity Light
3. Universal Audio Port
4. USB 3.2 Type-A Gen 1
5. USB 3.2 Type-C Gen 2x2
6. Optional Wireless Antenna
7. RJ-45 Ethernet Port
8. Optional Modules
  •  HDMI 2.1 (up to 4096 x 2160 @ 60 Hz)
  •  DisplayPort 1.4a (up to 5120 x 3200 @ 60 Hz)
  •  VGA (up to 1920 x 1200 @ 60 Hz)
  •  USB Type-C with DisplayPort Alt mode (up to 5120 x 3200 @ 60 Hz & power delivery in up to 90W)
  •  PS/2 Serial Port
  •  Serial Port
9. USB 2.0 Type-A with SmartPower On
10. USB 2.0 Type-A
11. 2x USB 3.2 Type-A Gen 1
12. Kensington Security Cable Slot and Padlock Ring
13. HDMI 1.4b
14. DisplayPort 1.4a
15. Power Connector

 

Dimensions & Weight

1. Height: 7.17 in. (182 mm)
2. Depth: 7.01 in. (178 mm)
3. Width: 1.42 in. (36 mm)
Weight (minimum): 2.41 lb (1.09 kg)​
Weight (maximum): 2.95 lb (1.34 kg)