OptiPlex Small Form Factor

Intelligence meets simplicity

Intelligent desktops for every workstyle
Find your OptiPlex in just two steps: Select your form factor, then choose the right features for the job.
Simplified management: Our new OptiPlex desktops with Intel® Core™ processors (14th gen) feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Which OptiPlex configuration is right for you?

Designed for flexible performance options in the slimmest footprint possible, the OptiPlex Small Form Factor provides a clean desk solution while being highly expandable with no compromise on port options. Here are the key differences:

Small Form Factor

Features up to Intel Core i5 processors, one native HDMI, one M.2 SSD slot and a USB-C 3.2 Gen 1x1 (5 Gbps) port.

 

The pinnacle of compact power

High-speed productivity
Up to 64GB of next gen DDR5 memory means more multitasking capabilities and smoother transitions between applications.
 
Supports 4 displays
Integrated graphics support for up to 4 simultaneous displays with up to 4K resolution.
 
Discrete graphics
Enjoy a smooth viewing experience, free of refresh interruptions.
 

Look sleek, save space

Compact design: Get maximum productivity with a minimal footprint.

Improved thermals and acoustics: New thermal options allow you to set the system in quiet mode.

Convenient connection: Easily connect your peripherals to your OptiPlex with the native USB Type-C.

 

Enhancements that lead to advancements

One BIOS
Our new OptiPlex desktops with Intel® Core™ processors (14th gen) feature one BIOS for All-in-Ones and one BIOS across Towers, Small Form Factors and Micro Form Factors.
 
Intel® Core™ processors (14th Gen)
Engineered to increase your productivity.
 
Dell Optimiser Built-in AI
Intuitive, personalised productivity.
 
Modern management and reliability
OptiPlex invests in reliable product experiences designed with quality-tested, sustainable components built to last and perform.
 

Modern device management

Protect endpoints, optimise the health & performance across devices, and enhance productivity.
Single BIOS strategy: OptiPlex makes it easier for IT admins to manage numerous devices. OptiPlex offers one BIOS for All-in-Ones, and one BIOS across Towers, Small Form Factors and Micro Form Factors.

Dell Manageability Solutions: Designed to allow IT admins to deploy drivers, configure BIOS, monitor devices, and manage updates - reliably and easily, all while integrating with existing endpoint management solutions. Dell offers the industry’s first Binary Large Object (BLOB) package-based solution, for securely configuring & managing endpoints, using Microsoft Intune.

Dell Trusted Update Experience: All new offering simplifies the update experience for your fleet of devices. We package the latest BIOS, drivers, and firmware versions for our customers – with Dell-exclusive capabilities.

 

Dell Trusted Devices

Reduce the Attack Surface of Your Fleet with OptiPlex.
OptiPlex is a part of the industry’s most secure commercial PC family from Dell, with built-in security features that keep you protected and give you visibility to threats for swift action. OptiPlex customers trust our secure desktop solutions, featuring TPM 2.0, lockable cable covers and mounts, smart authentication options and chassis intrusion switches.​

Be secure from first boot: Rigorous, state-of-the-art supply chain controls and Dell-unique Secured Component Verification reduce the risk of product tampering.

Stay protected from evolving threats: Only Dell offers off-host BIOS and firmware verification, providing greater security than other PCs. Comprehensive security support further minimises the risk of attack in-use.

​Early-alert threat detection: Indicators of Attack, an early-alert feature offered only by Dell, scans for behavior-based threats before they can do damage, e.g., BIOS attacks, chassis intrusion.​

Safeguard user credentials: Our unique security chip offers an extra, hardware-based layer of security against credential theft.

 

Dell Optimizer

Personalised performance that automatically responds to your workstyle, with advanced privacy features and built-in AI that optimises audio, connectivity, productivity and configurability, all in one software.

Features and dashboard vary by model.

Advancing sustainability

Our use of sustainable materials helps reduce the environmental impact of making and recycling them. OptiPlex desktops are made with up to 56.7% recycled plastic, including ITE-derived closed loop plastic and select OptiPlex desktops will ship with 50% recycled steel, starting March 2024. Select OptiPlex desktops are certified ENERGY STAR® 8.0, carry TCO Generation 9 certifications, and are EPEAT Gold registered with Climate+ designations. With Climate+, these desktops have met the industry's best practices for decarbonisation.

 

Stay Secure, Be Productive

Organisations report a 58% drop in security incidents with Windows 11 Pro devices.

Windows 11 Pro devices help you simplify your workday and improve productivity. Switch seamlessly between locations.

Blaze through your to-do list with AI-powered multitasking, features to get organised in a snap, and performance to speed demanding workloads to completion 42% faster on average.

 

Ports & Slots

1. Power Button
2. Storage Activity Light
3. Universal Audio Jack
4. Optical Disc Drive (optional)
5. 2x USB 2.0 Port
6. USB 3.2 Gen 1 Type-A Port
7. USB 3.2 Gen 1x1 Type-C Port
8. HDMI 1.4b (up tp 1920 x 1200 @60Hz)
9. Serial Port (optional)
10. DisplayPort 1.4a (up to 4096 x 2304 @ 60Hz)
11. Video Port (optional)
  • HDMI 2.1: up to 4096 x 2160 @60Hz
  • DisplayPort 1.4a: up to 5120 x 3200 @60Hz
  • VGA: up to 1920 x 1200 @60Hz
12. 2x USB 3.2 Gen 1
13. 2x USB 2.0 with SmartPower On
14. 2x Expansion Slots
15. Power Cord Connector
16. Power Supply Diagnostic Light
17. Kensington Security Cable Slot
18. RJ-45 Ethernet
19. Padlock Ring

 

Dimensions & Weight

1. Height: 290.00 mm (11.42 in.)
2. Depth: 292.80 mm (11.53 in.)
3. Width: 92.60 mm (3.65 in.)
Weight (min): 4.08 kg (8.99 lb)
Weight (max): 5.38 kg (11.86 lb)


Note: The weight of your computer varies depending on the configuration ordered and the manufacturing variability.