Monitor Q27G4XF

Unleash your potential

Dominate with the Q27G4XF 27" QHD Monitor, featuring a crystal-clear 2560x1440 resolution, HDR10 and an ultra-smooth 180Hz refresh rate.
Screen size (inch)

27

Panel resolution

2560x1440

Panel type

Fast IPS

Sync technology (VRR)

Adaptive Sync

Refresh rate

180 Hz

Bezel type (front)

3-sided frameless

HDR (High Dynamic Range)

HDR 10

Response time MPRT

0.5 ms

Immerse yourself in the ultimate gaming experience with the Q27G4XF 27" QHD monitor. Featuring a crisp 2560x1440 resolution, enjoy smooth gameplay with an ultra-fast 180Hz refresh rate and rapid 0.5ms response time MPRT. Its advanced IPS panel ensure stunning visuals and vibrant colors. Designed for gamers, it includes a height-adjustable eSports base for comfort during extended sessions and G-Menu software for customizable settings, making it the perfect choice to dominate any competition with style and precision.

QHD Resolution

With 2560 x 1440 resolution, Quad HD (QHD) offers superior picture quality and sharp imagery that reveals the finest details. The widescreen 16:9 aspect ratio provides plenty of space to spread out and work, plus allows you to enjoy games or movies in their original size.
 

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

180Hz Refresh Rate

Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.

Live the game at its best with HDR10

HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

WIDE COLOR GAMUT

When you are enjoying photos, videos or games, we want your screen content to look as lifelike as possible. That is why this display comes with Wide Colour Gamut technology, which means that it is able to display a lot more colours than conventional monitors. This is achieved through a special hardware solution, not through mere software adjustments. The result: true-to-life images with fine details that become visible thanks to the broader colour palette.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

E-sports monitor stand

Our new stand. Co-designed with eSports professionals, allows you to maximize free space for all your peripherals. The base of the monitor is designed to reduce the footprint of your monitor on your desk, and even allows you to place your keyboard on top. The stand includes cable management to keep your desk clean. No matter what genre you compete in, we want you to feel like a pro.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.