Dell 22 Monitor - E2225H

Get the essentials to enhance productivity with this affordable 21.5-inch monitor certified by TÜV Rheinland® for 3-star eye comfort.
Diagonal Size
21.4"
Resolution / Refresh Rate
1920 x 1080
Panel Technology
Vertical Alignment (VA)
Adjustability
Tilt
Ports
One DisplayPort 1.2 (HDCP 1.4) (supports up to FHD 1920 x 1080 75 Hz)
One VGA connector
Cables
1 x Power Cable
1 x DisplayPort-DisaplayPort Cable - 1.80 m
1 x VGA Cable - 1.5 m

Improved visual comfort

Experience firsthand benefits with ComfortView Plus, engineered to minimise harmful blue light emissions without compromising colour. Coupled with a 75Hz refresh rate, this monitor delivers a TÜV Rheinland 3-star[1] certified viewing experience.
 
With software-enabled low blue light technology[2] versus built-in ComfortView Plus.

Dependable from every angle

Wide viewing angle

Get consistent views across a wide 178°/178° viewing angle.  
 

Slim bezel

Maximise your screen space with a clean, simple design.
 

3000:1 contrast ratio

Experience deeper blacks, brighter whites and vivid colour.  

Functional, space-saving design

Adapts to your needs
Suitable for any desk size with versatile VESA-compatible mounts and stands. 
Convenient connectivity
Connect to current and legacy systems via VGA and DP ports.
Keeps you on track
Cut clutter with space-saving features like a compact stand and built-in cable management. 

Dell Display Manager

Improved multitasking

Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.


Manageability

Manage your fleet of monitors with remote management features that are automatic and compatible with several tools[3].


Convenient customisation

Quickly access your favourite features and functions with the menu launcher and hot keys.

Environmentally forward thinking

Material innovation
Your monitor has been thoughtfully crafted with 85% post-consumer plastic and closed-loop ITE-derived plastic[4]and at least 20% recycled glass[5]. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
Excellence in environmental standards
This monitor is certified ENERGY STAR®, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation[6].
Low impact packaging
This monitor ships in a box made with 100% renewable content that is also recyclable[7].

Ports and Slots

Rear view
  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector 
  3. DisplayPort
  4. VGA
Cables included
  • Power cable
  • DisplayPort cable
  • VGA cable
  1. TUV Rheinland certified - Low Blue Light Hardware Solution and Flicker Free (ID 0217010014). 
  2. Screen images simulated.
  3. Tools including SCCM/InTune and Command Line Interface scripts. 
  4. Based on internal analysis, June 2024. Designed with up to 35% post-consumer recycled plastic and 50% closed-loop IT equipment derived plastic. Percentage break up may vary by model.
  5. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024. 
  6. Based on internal analysis, June 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels by country.
  7. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.