Dell 22 Monitor - E2225HS

Get the essentials to enhance productivity with this affordable 22-inch height adjustable monitor certified by TÜV Rheinland® for 3-star eye comfort.
Diagonal Size
21.4"
Resolution / Refresh Rate
1920 x 1080
Panel Technology
Vertical Alignment (VA)
Adjustability
Tilt
Height
Ports
One HDMI (HDCP 1.4) (supports up to FHD 1920 x 1080 75 Hz as per specified in HDMI 1.4)
One DisplayPort 1.2 (HDCP 1.4) (supports up to FHD 1920 x 1080 75 Hz)
One VGA connector
Cables
1 x Power Cable
1 x HDMI Cable - 1.8 m

Improved visual comfort

Experience firsthand benefits with ComfortView Plus, engineered to minimise harmful blue light emissions without compromising colour. Coupled with a 75Hz refresh rate, this monitor delivers a TÜV Rheinland 3-star[1] certified viewing experience.
 
With software-enabled low blue light technology[2] versus built-in ComfortView Plus.

Dependable from every angle

Wide viewing angle

Get consistent views across a wide 178°/178° viewing angle. 
 

Slim bezel

Maximise your screen space with a clean, simple design.
 

3000:1 contrast ratio

Experience deeper blacks, brighter whites and vivid colour.

Functional, space-saving design

Adapts to your needs
Work comfortably with a height-adjustable stand that extends up to 3.9 inches (100mm). Suitable for any desk size with versatile VESA-compatible mounts and stands. 
Convenient connectivity
Connect to current and legacy systems via HDMI, VGA, and DP ports. 
Keeps you on track
Instantly stay updated with incoming audio notifications through integrated speakers. 

Environmentally forward thinking

Material innovation

Your monitor has been thoughtfully crafted with 85% post-consumer plastic and closed-loop ITE-derived plastic[3]and at least 20% recycled glass[4]. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
Excellence in environmental standards
This monitor is certified ENERGY STAR®, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met industry best practices around decarbonisation[5].
Low impact packaging
This monitor ships in a box made with 100% renewable content that is also recyclable[6].

Ports & Slots

Rear view
  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector
  3. DisplayPort
  4. HDMI
  5. VGA
  6. Built-in speakers
Cables included
  • Power cable
  • HDMI cable
  • VGA cable (EMEA only)
  1. TUV Rheinland certified - Low Blue Light Hardware Solution and Flicker Free (ID 0217010014). 
  2. Screen images simulated. 
  3. Based on internal analysis, June 2024. Designed with up to 35% post-consumer recycled plastic and 50% closed-loop IT equipment derived plastic. Percentage break up may vary by model. 
  4. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024. 
  5. Based on internal analysis, June 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels by country. 
  6. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.