Ports & Slots
1. Power Button
2. Storage Activity Light
3. Universal Audio Jack
4. Optical Disc Drive (optional)
5. 2x USB 2.0 Port
6. USB 3.2 Gen 1 Type-A Port
7. USB 3.2 Gen 1x1 Type-C Port
8. HDMI 1.4b (up tp 1920 x 1200 @60Hz)
9. Serial Port (optional)
10. DisplayPort 1.4a (up to 4096 x 2304 @ 60Hz)
11. Video Port (optional)
- HDMI 2.1: up to 4096 x 2160 @60Hz
- DisplayPort 1.4a: up to 5120 x 3200 @60Hz
- VGA: up to 1920 x 1200 @60Hz
12. 2x USB 3.2 Gen 1
13. 2x USB 2.0 with SmartPower On
14. 2x Expansion Slots
15. Power Cord Connector
16. Power Supply Diagnostic Light
17. Kensington Security Cable Slot
18. RJ-45 Ethernet
19. Padlock Ring