Dell Silent Mouse - MS355

Work quietly in any space with a compact mouse that clicks, scrolls, and glides silently and connects seamlessly via RF dongle or Bluetooth®.
Connectivity Technology
Wireless
Movement resolution (DPI)
4020
Buttons
3
Run Time
3 Year
Weight
67 g
Features
Silent

Quiet as a mouse

This silent, space-saving mouse fits anywhere and minimises disruptions in open offices or at home.

Silent mouse at work

Stay focused with a mouse that clicks, scrolls and glides without making disruptive sounds.

Connect without compromise

Smart Connect
Smart Connect[1] automatically toggles between RF and Bluetooth®[2] and detects your preferred mode for seamless connectivity right out of the box. With Dell Pair[3], you can pair your mouse with a single click[4].
Secure dual-mode pairing
With dual-mode connectivity, you can effortlessly connect and switch between two devices via Bluetooth® and RF dongle (Dell Secure Link USB Receiver - WR3).

Everything you need in a mouse

Dell Silent Mouse: Convenient storage
Securely store your Dell Secure Link USB Receiver inside the mouse for easy portability.
Dell Silent Mouse: Ambidextrous
The Dell Silent Mouse is ambidextrous, so you can work comfortably with your left or right hand.
Perfectly portable
This sleek mouse easily fits in small spaces, so you can work wherever you like.

All-day productivity

Precise control
Get precise control with adjustable DPI (up to 4020), enabling seamless navigation across any monitor resolution and multiple screens.
Smooth, responsive movement
Navigate through your work with speed and accuracy thanks to an adjustable polling rate.

Tuned to your specifications

Dell Peripheral Manager[5] offers an amazing range of features including DPI and polling rate adjustments, programmable shortcuts, pairing of additional devices[6] and more, allowing you to easily customise settings based on your preferences.

Sustainably made

Engineered with 54%[7] post-consumer recycled plastic, this mouse prioritises user comfort while embracing environmental responsibility.

Peace of Mind

Up to 36 months of battery life[8]

The long-lasting battery life means you'll use fewer replacements, reducing your environmental impact.

Product features

1.Low battery LED indicator
2. Scroll wheel (Programmable)
3. Connection mode LED indicators
4. Connection mode button
5. On/off switch
  1. Feature applies during initial pairing only.
  2. The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Dell Technologies is under licence. Other trademarks and trade names are those of their respective owners. [ ↑ ]
  3. Dell Pair is available with select accessories, commercial & consumer PCs; availability and functionality vary by model.
  4. When accessory is in Bluetooth® pairing mode.
  5. Dell Peripheral Manager is compatible with Microsoft Windows 10 and 11 operating systems only.
  6. Only available on RF 2.4 GHz mode.
  7. Based on internal analysis, May 2024.
  8. Based on Dell analysis of battery life usage model calculations, April 2024. Results vary depending on use, operating conditions and other factors.