*The image shows the representative LG gram product for illustrative purposes. Please see the gallery images taken with the actual product.
*The above tablet and mobile devices are not included in the package (sold separately). *To download the latest LG gram Link software, visit LG.COM.
Stay light, swift moves
Take on the world with LG gram, combining sleek portability with powerful performance no matter where your journey takes you.
*The images simulated to enhance feature understanding. It may differ from actual use.
The light life
Only 1,290g and pencil-thin at 15.4mm, your LG gram, slips into your life—and your bag. Up your work game with style and lightness.
*The images simulated to enhance feature understanding. It may differ from actual use. *The thickness stated above measures the slimmest part of the product, and the weight is based on the laptop only. Please see the specification for a detailed product.
Military grade
Slim, but strong
You’ll be surprised how our gram thrives under pressure. Its tough endurance is proven by rigorous military standard tests. Designed with finesse, to endure.
*LG gram: MIL-STD-810H standard testing and certification by KOLAS Labs December 2023. Passed 7 different MIL-STD 810H Tests for durability conducted by an independent laboratory that conforms to U.S. military standards. Compliant with the following methods for MIL-STD-810H: Method 500.6 Low Pressure (Altitude) (Procedure I – Storage and Method and Procedure II - Operation); Method 501.7 High Temperature (Procedure I – Storage and Procedure II - Operation); Method 502.7 Low Temperature (Procedure I – Storage and Procedure II - Operation); Method 509.7 – Salt Fog Test; Method 510.7 - Dust; Method 514.8 – Vibration; Method 516.8 Shock (Procedure I – Functional and Procedure Ⅳ - Transit Drop). Device may not perform as tested in all conditions. Test performed in controlled environment. Do not attempt. *If a consumer runs this experiment and causes damage to the gram, it is not covered under warranty. *Passing this test does not mean it is suitable for military use.
IPS display
Sharp visuals. Sharper ideas.
LG gram enhances your ideas with clarity and your workflow with fluidity, adding precision and depth to every visual.
*The images simulated to enhance feature understanding. It may differ from actual use.
IPS premium display
This fabulous FHD (1920x1080) IPS display aids you to fully enjoy the colours from every angle with your comfortable position.
*The images simulated to enhance feature understanding. It may differ from actual use. *Above program is not included in the package (sold separately).
True multitasking freedom
Intel® Evo™ Edition
Intel® Core™ Ultra 7 Processor
Experience power for work productivity. Powered by the Intel® Core™ Ultra 7 Processor, the LG gram enables seamless multitasking and meets your multiple intensive demands.
*The images simulated to enhance feature understanding. It may differ from actual use. *The above various programs are not included in the package (sold separately). *Intel®, the Intel logo, and Intel core are trademarks of the Intel Corporation or its subsidiaries. *The above Memory & SSD options (retail prices) may vary depending on country and model.
Windows 11
Windows 11 brings you closer to what you love. Pursue your passions and maximize your productivity with Windows 11. Built with tools to help you multitask, think, create, and connect—all designed with simplicity and intuition in mind.
Stay cool
Work and play with passion. Our powerful cooling system will help prevent overheating.
gram Link
Get all connected
LG gram easily connects as many as 10 devices all at once, even iOS and Android. Share, collaborate, and create by turning your workspace into a concert of technology.
Dolby Atmos
Immerse your sense
Soundscapes come alive. Dolby Atmos technology envelops you in a lush, expansive, 360-degree auditory adventure.
*The images simulated to enhance feature understanding. It may differ from actual use. *Dolby, Dolby Atmos and the double-D symbol are registered trademarks of Dolby Laboratories Licensing Corporation.
Stay unplugged
Unleashed mobility. The 72Wh high-capacity battery powers prolonged productivity and play, no strings attached.
*The images simulated to enhance feature understanding. It may differ from actual use. *Actual battery life will vary from specifications depending on the model, settings, and user environments.
Your shade, your style
Define your look. Choose from black and white. Make your gram a reflection of you.
*Supported colour options may differ by country.
Easy connectivity
Ports for optimal performance
Connect with gram +view, high-speed storage, bigger monitors, or cutting-edge devices. So many ports make a plug-and-play paradise of greater productivity and endless entertainment.
*The images simulated to enhance feature understanding. It may differ from actual use.