Made for team collaboration, this monitor provides up to 90W power delivery via USB-C and flexibility to include an OptiPlex Micro based on your needs.
Keep your laptop powered during presentations with USB-C charging that delivers up to 90W of power.
Expand your efficiency
See more content at once and increase team engagement by daisy chaining two 4K monitors.
Extensive connectivity
Make your monitor a productivity hub with many connectivity options including HDMI and DP ports.
Simplified setup
Manage your meeting space
This monitor with Crestron Connected® and Crestron XiO Cloud® allows remote management and control within a network control system.
Easy to install Our displays are VESA-compatible, so this monitor is easy to mount to a mobile cart, a stand or whichever mounting solution fits your space.
Lock it down Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.
Captivating collaboration
Sharp presentations
Display every detail brilliantly on a 55" screen with 4K resolution.
Easy on the eyes
Work without straining your eyes with the always-on, built-in ComfortView Plus[1], which reduces low blue light without compromising colour.
Good views
See consistent colours from any seat in the room with the wide viewing angle enabled by In-Plane Switching (IPS) technology.
Instant audio
Built-in dual 10W speakers provide convenience without the need to connect additional devices.
Cutting-edge design
Modern design
Rounded edge bezel enhances the refined look of your meeting room.
Convenient conferencing
Run video conferencing devices with power pass-through and secure a power adapter in the dedicated holder.
Organised cords
Cable management clips keep the meeting room clutter-free.
Easy to use
The simplified remote control is magnetic and can be placed on either side of the monitor.
Seamless integration
The convenient in/out slide gives you the option to integrate your preferred Dell OptiPlex Micro. IT can choose the best option based on business needs, upgrade as you grow and easily deploy system updates to the OptiPlex.
Securely fasten your OptiPlex Micro in the lockable, powered compartment that also protects and manages cables for a clutter-free setup.
Dell Display Manager
Multitasking
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.
Manageability
Manage your fleet of monitors with remote management features that are automatic, comprehensive and compatible with several tools[2].
Customisation
Quickly access your favourite features and functions with the menu launcher and hot keys.
Compatibility
Dell Display Manager is compatible with Windows operating systems only. For macOS®, please download the Dell Display and Peripheral Manager software.
Environmentally forward thinking
Material innovation
Designed with 30% recycled content including post-consumer recycled plastic, closed-loop ITE-derived plastic, recycled aluminium[3] and recycled glass[4]. Using recycled materials helps lower waste and your environmental footprint.
Environmental standards
This monitor is certified ENERGY STAR®, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met environmental criteria that address climate change and reducing greenhouse gas emissions[5].
Low impact packaging
This monitor ships in a box made with 100% renewable content that is also recyclable[6].
Ports and slots
Side view
HDMI 1
HDMI 2
DisplayPort (in)
DisplayPort (out)
USB 3.2 Gen1 Type-C upstream (Alt mode with DP 1.4, up to 90W PD)
RS232
Audio line-out
USB 3.2 Gen1 Type-B (5Gbps) upstream
USB 3.2 Gen1 Type-A (5Gbps) downstream (2)
USB 3.2 Gen1 Type-C (5Gbps) downstream (up to 15W PD)
RJ45
Cables included
Power cable
Power cable to connect the OptiPlex Micro to the display
USB 3.2 Gen1 Type A-to-B upstream cable, 1.8m
DisplayPort to DisplayPort, 3m
USB Gen1 Type C-to-C, 1.8m
HDMI to HDMI, 3m
TÜV Rheinland certified – Low Blue Light Hardware Solution and Flicker Free (ID 1111285582).
Tools including SCCM/Intune and Command Line Interface scripts.
Based on internal analysis, June 2024. Post-consumer recycled plastic, 72.7% , closed-loop ITE derived plastic 11.9% (based on plastic weight). Recycled aluminium, 100% in monitor heat sink.
Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country.
Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.