Dell Pro 55 Plus 4K-Monitor – P5525QC

Made for team collaboration, this monitor provides up to 90W power delivery via USB-C and flexibility to include an Dell Pro micro based on your needs.

Diagonal Size
54.6"
Resolution / Refresh Rate

3840 x 2160 at 60Hz

Panel Technology
In-plane Switching (IPS) Technology
Ports
1 x DP 1.4 (supports 2 x Display 4k@60Hz with DSC)
1 x DP Out (support MST)
1 x USB Type-C upstream (Alternate mode with DisplayPort 1.4, Power Delivery PD up to 90W)
1 x USB Type-C 3.2 Gen 1 (5 Gbps) downstream (15 W)
2 x HDMI 2.0
2 x USB-A 3.2 Gen 1 (5 Gbps) downstream
1 x USB-B 3.2 Gen 1 (5 Gbps) upstream
1 x Analog 2.0 audio line out (3.5 mm jack)
1 x RJ45
1 x RS232
Cables
1 x Power Cable
1 x Power Cable for Connecting OptiPlex System to Display
1 x DisplayPort-to-DisplayPort Cable, 3.0m
1 x HDMI-to-HDMI Cable, 3.0m
1 x USB-C Gen1 (C to C) Cable, 1.8M
1 x USB 3.2 Gen1 Type A-to-B (Upstream) Cable, 1.8m

Designed for smooth collaboration

Connect to productivity

Power of USB-C
Keep your laptop powered during presentations with USB-C charging that delivers up to 90W of power.
Expand your efficiency
See more content at once and increase team engagement by daisy chaining two 4K monitors.
Extensive connectivity
Make your monitor a productivity hub with many connectivity options including HDMI and DP ports.

Simplified setup

Manage your meeting space
This monitor with Crestron Connected® and Crestron XiO Cloud® allows remote management and control within a network control system.

Easy to install
Our displays are VESA-compatible, so this monitor is easy to mount to a mobile cart, a stand or whichever mounting solution fits your space.

Lock it down
Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Captivating collaboration

Sharp presentations
Display every detail brilliantly on a 55" screen with 4K resolution.
Easy on the eyes

Work without straining your eyes with the always-on, built-in ComfortView Plus¹, which reduces low blue light without compromising colour.

Good views
See consistent colours from any seat in the room with the wide viewing angle enabled by In-Plane Switching (IPS) technology.
Instant audio
Built-in dual 10W speakers provide convenience without the need to connect additional devices.

Cutting-edge design

Modern design
Rounded edge bezel enhances the refined look of your meeting room.
Convenient conferencing
Run video conferencing devices with power pass-through and secure a power adapter in the dedicated holder.
Organised cords
Cable management clips keep the meeting room clutter-free.
Easy to use
The simplified remote control is magnetic and can be placed on either side of the monitor.

Seamless integration

The convenient in/out slide gives you the option to integrate your preferred Dell Pro micro. IT can choose the best option based on business needs, upgrade as you grow and easily deploy system updates to the OptiPlex.


Securely fasten your Dell Pro micro in the lockable, powered compartment that also protects and manages cables for a clutter-free setup.

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².

Maximise productivity

Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views

Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable

Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager³.


Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Material innovation

Designed with 30% recycled content including post-consumer recycled plastic, closed-loop ITE-derived plastic, recycled aluminium⁴ and recycled glass⁵. Using recycled materials helps lower waste and your environmental footprint.

Environmental standards

This monitor is certified ENERGY STAR®, carries the TCO Certified Edge designation, and is registered EPEAT Gold with Climate+. With Climate+, this monitor has met environmental criteria that address climate change and reducing greenhouse gas emissions⁶.

Low impact packaging

This monitor ships in a box made with 100% renewable content that is also recyclable⁷.

Ports and slots

Side view

  1. HDMI 1
  2. HDMI 2
  3. DisplayPort (in)
  4. DisplayPort (out)
  5. USB 3.2 Gen1 Type-C upstream (Alt mode with DP 1.4, up to 90W PD)
  6. RS232
  7. Audio line-out
  8. USB 3.2 Gen1 Type-B (5Gbps) upstream
  9. USB 3.2 Gen1 Type-A (5Gbps) downstream (2)
  10. USB 3.2 Gen1 Type-C (5Gbps) downstream (up to 15W PD)
  11. RJ45 for remote management


Cables included

  • Power cable
  • Power cable to connect the Dell Pro micro to the display

  • USB 3.2 Gen1 Type A-to-B upstream cable, 1.8m
  • DisplayPort to DisplayPort, 3m
  • USB Gen1 Type C-to-C, 1.8m
  • HDMI to HDMI, 3m

1. TÜV Rheinland certified – Low Blue Light Hardware Solution and Flicker Free (ID 1111285582).

2. Based on Dell internal analysis, December 2024.

3. Based on Dell internal analysis, November 2024.

4. Based on internal analysis, June 2024. Post-consumer recycled plastic, 72.7% , closed-loop ITE derived plastic 11.9% (based on plastic weight). Recycled aluminium, 100% in monitor heat sink.

5. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.

6. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels by country.

7. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.