Finest design. Intense racing.

Immerse yourself in the demanding, prestigious atmosphere of luxury cars with Hypercar Wheel Add-On — an uncompromising design combining elegance and performance. Enjoy refined build quality with high-grade materials, plus sturdy, lightweight construction with a full-featured interface.

INSPIRED BY EXCELLENCE
Oval shape inspired by luxury hypercars

HIGH-GRADE MATERIALS

Comfortable grip: leather and Alcantara®

PERFECT HARMONY

Sturdy build and lightweight design

EQUIPPED FOR PERFORMANCE

Full-featured, ergonomic interface

MULTIFUNCTIONAL TRIGGERS

Configurable with clutch assist function

PURELY NEXT-GEN

Next-gen Quick Release compatible with T818, T598

UNDER THE HOOD

INSPIRED BY EXCELLENCE

Hypercar Wheel Add-On boasts an uncompromising design combining elegance and performance. Exceptionally well-built, this wheel rim features a distinctive oval shape, and ergonomics directly inspired by luxurious, incredibly-powerful hypercars.

HIGH-GRADE MATERIALS

Hypercar Wheel Add-On embodies excellence right down to its finishes, thanks to the combination of high-grade materials employed. The grip surfaces (wrapped in meticulously-topstitched leather) provide firm and comfortable handling, while Alcantara® adds an additional touch of refinement.

PERFECT HARMONY

Hypercar Wheel Add-On harmoniously blends sturdiness with lightweight design: it incorporates an aluminum central faceplate for optimal rigidity and less weight (just 1,433 g). Each wheel rim features a forged carbon component specific to that unit, providing a distinctive touch.

EQUIPPED FOR PERFORMANCE

Hypercar Wheel Add-On features a comprehensive, ergonomic interface designed to satisfy the most demanding race drivers. There are 2 user-configurable LEDs able to display race information, and 25 action buttons (including 4 rotary encoders crafted of aluminum) allowing the user to react quickly. The metal paddle shifters incorporate magnetic sensors, for instant gear shifting.

MULTIFUNCTIONAL TRIGGERS

Take the lead right from the start, thanks to the fully-configurable front analog triggers and the clutch assist* function. Used as a dual clutch, the analog triggers let the user configure the biting point and get off to a lightning-fast start.

PURELY NEXT-GEN

Hypercar Wheel Add-On is equipped with the next-gen Quick Release system and is natively compatible with T818, T598 and all future Thrustmaster racing wheel bases — for a pure experience, without the need for a special adapter.