5-Port Gigabit Unmanaged Desktop Switch


  • 5x Gigabit Ethernet ports
  • Plug & play for instant connectivity

Compact Gigabit Connectivity.

The DGS-105 5-Port Gigabit Unmanaged Desktop Switch offers an economical way for SOHO and small and medium businesses to benefit from the increased bandwidth of Gigabit Ethernet. It provides five Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity.

Online games, 4k video streaming, large file downloads - nothing beats wired Ethernet

Smaller switches great for advanced home users that would prefer to not connect everything through WiFi and congesting their network. This switch functions like a powerstrip - one cable turns into multiple. Run a single cable from the router and then turn that cable to multiple gadgets.

Gigabit Connection for Home

The D-Link DGS-1008P 8-Port Gigabit PoE Unmanaged Desktop Switch enables home and office users to easily connect and supply power to Power over Ethernet (PoE) devices such as wireless access points (APs), IP cameras, and IP phones.

It also provides the opportunity to add additional Ethernet devices like computers, printers, and Network Attached Storage (NAS) onto a network. This compact PoE switch operates quietly, making it ideal for use in virtually any room or office.

IGMP Snooping

When Internet Group Management Protocol (IGMP) snooping is enabled, the DGS-105 listens to IGMP conversations between hosts and routers and maintains a map of exactly which links need IP multicast streams, resulting in greater efficiency and smoother performance.

Any links that do not need multicasts can be filtered, so you’re always in control of which ports specifically receive multicast traffic.

Think Green

This switch saves energy and reduces heat, which in turn extends its product life without sacrificing performance or functionality.

The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which can detect when a connected computer is shut down or when there is no Ethernet traffic, and will proceed to power down the idle port, saving a substantial amount of power. In addition, the switch can also save energy by detecting the length of cable connected to a port and use only as much power as is required. Both of these features work together to help you save power automatically.

Compact and Silent

Designed with durability and performance in mind.

Its sturdy metal housing ensures the product can withstand wider operating by helping to dissipate heat and reduce stress on internal components.