Monitor 27G42E

ONLY FOR THE TRUE VALIANT
Dominate with the 27G42E 27" Full HD Fast IPS Monitor, 1920x1080 resolution, HDR10 support, blazing 180Hz refresh rate, and ultra-responsive 1ms GtG time.
Embark on your gaming journey with the 27G42E 27" Full HD monitor, offering sharp 1920x1080 resolution and a smooth 180Hz refresh rate for seamless gameplay. Its Fast IPS panel delivers an ultra-responsive 1ms GtG response time for crisp, precise visuals. Featuring AdaptiveSync, low input lag, and HDR10 support, this monitor ensures top-tier performance and vibrant image quality. With an ergonomic tilt stand for comfort during extended sessions, along with features like MBR MPRT 0.5ms.
  • Screen size (inch): 27
  • Panel resolution: 1920x1080
  • Refresh rate: 180 Hz
  • Sync technology (VRR): Adaptive Sync
  • Response time GtG: 1 ms
180Hz Refresh Rate
Competitive and intense gaming demands the best technology to ensure lag-free, smoother gaming. This AGON by AOC monitor features a 180Hz refresh rate, making it 3x faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them very difficult targets to hit. A 180Hz frame rate restores those critical missing images back onto the screen, revealing enemy movements in ultra-smooth motion, letting you more easily target. With this AGON by AOC gaming monitor, you won't have to put up with input-lag and screen tearing.
1ms Response time GTG - Grey-to-Grey
GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.
Fast IPS
Unlock your gaming potential with Fast IPS panels offering rapid pixel response times of up to 1ms GtG. Say farewell to motion blur as you enjoy sharper images, enhancing precision targeting and boosting performance in high-speed games. Experience the advantages of fast IPS technology, including vibrant colors and wide viewing angles, for an immersive gaming experience and unleash your full potential.
Adaptive sync
Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.
Low Input Lag
Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs.
Live the game at its best with HDR10
HDR10 is here to enhance picture quality even further, improving the synchronization of your GPU or your console with the monitor. This creates a more realistic, immersive, and smooth gaming experience: You’ll feel like stepping in the game, frame by frame.

0.5ms MPRT - Moving Picture Response Time

MPRT is an acronym for moving picture response time. MPRT technology disables and enables your monitor backlight during picture changes. Through the reduced time a frame is shown on the monitor, “ghosting” and “blurring” effects are reduced, resulting in a smoother, more “fluid” feeling gaming experience.

Frameless design

Besides looking modern and attractive, frameless designs enable seamless multi-monitor setups. Your cursor/windows will not be lost anymore in the dark abyss of bezels, when many displays are placed side by side.

GMENU

AOC G-Menu is a freeware that you can install on your PC to have complete customization paired with maximum convenience.