AG276FK

BECOME THE ULTIMATE LEGEND

Forge a new frontier in gaming with the AGON AG276FK, a 27-inch Full HD monitor designed for eSports excellence featuring a refresh rate of 520Hz for top-tier performance.
Screen size (inch)

27

Panel resolution

1920x1080

Panel type

Fast IPS

Sync technology (VRR)

Adaptive Sync

Refresh rate

520 Hz

Response time GtG

0.5 mS

HDR (High Dynamic Range)

VESA Certified DisplayHDR™ 400

Connectivity

USB Hub, USB Downstream

Featuring a groundbreaking 520Hz refresh rate, this monitor ensures ultra-smooth visuals for competitive gaming. The AG276FK includes a Fast IPS panel with a 1ms GtG response time and HDR400 brightness for vibrant colors. Covering 99% of the sRGB color space, it enhances gameplay realism. With an ergonomic stand, low input lag, AdaptiveSync, USB hub, customizable RGB Light FX, and Gmenu, this model offers top-notch connectivity and image quality. Special FPS settings and an included gamepad for easy OSD access make it ideal for professional gamers.

520 Hz Refresh Rate

A 520Hz refresh rate on a gaming monitor is a technological marvel that redefines visual clarity and responsiveness. The 520Hz refresh rate on a gaming monitor is a technological marvel that caters to the needs of elite competitive gamers. With this high refresh rate, each frame is rendered with incredible speed, reducing motion blur to almost nothing and giving you an advantage in fast-paced games where every millisecond counts. It's designed for the gamer who demands the fastest, most fluid visual experience, providing an unparalleled level of smoothness and precision that can make the difference between victory and defeat in the gaming arena. In complement to raw speed, unparalleled smoothness and precision.

1ms Response time GTG - Grey-to-Grey

GtG stands for Grey-To-Grey and represents how long it takes for one pixel to change between one gray level to the next. In gaming, every millisecond counts and can be the differentiator between hitting or missing a shot. Fast response time also eliminates ghosting and motion blur.

Low Input Lag

Unleash your reflexes by switching to the AOC Low Input Lag mode. Forget graphical frills: this mode rewires the monitor in favour of raw response time, giving the ultimate edge in hair trigger stand offs..

Adaptive sync

Adaptive Sync aligns your monitor’s vertical refresh rate with the frame rate delivered by your GPU, making your gameplay and casual gaming experience even more fluid by eliminating stuttering, tearing and judder. This feature is also useful when enjoying videos and other visual media, for a smoother entertainment.

Vesa Certified DisplayHDR™ 400

Even the lowest level of High Dynamic Range (HDR) feature poses a significant upgrade to common monitors. The peak luminance of 400 cd/m² enables your display to hone the picture quality with a manifold colour spectrum and more diverse contrast. The VESA-certificate ensures richness of detail and realistic portrayals of game and film worlds.

Height adjustable Stand

Raise or lower the screen to suit each individual’s height and seating preferences. The easy-to-adjust stand ensures hours of comfort.

USB Hub

Built-in USB hubs in AOC’s monitors bring ease of use and practicality to your desk. Side mounted ports are easily reachable without even looking at them; negating time wasted searching the backside of a PC case to find a free USB port.

RGB LIGHT FX

Maximum immersion: our AOC monitors come with special lighting at the back of the device that illuminates your gaming setup in various colours. Choose whatever colour you like, sync it up with your other AOC devices and test the different glowing patterns.

GMENU

AOC G-Menu is a free tool that you can install on your PC to have complete customization paired with maximum convenience.