XPS 13 Laptop

Effortless Mobility. Powerful AI.

Create and work anywhere with our thinnest XPS.
A Copilot+ PC¹, powered by the Intel® Core™ Ultra processors Series 2, with more powerful AI.

Iconic Design

Crafted with machined (CNC) aluminium and Gorilla® Glass 3 to deliver a strong, lightweight laptop. The XPS 13 is available in Platinum or Graphite with tone-on-tone finishes for an elegant, minimalistic design.

On-the-go performance

Effortlessly multitask with up to 28W of sustained performance, up to 2TB of storage and faster LPDDR5x memory. The Intel® Core™ Ultra processors Series 2 deliver a higher performance NPU. Save time for years to come with AI performance enabling experiences like productivity assistance, text & image creation and faster photo or video editing.

GPU

High Throughput: Ideal for AI-accelerated digital content creation and video editing with creation.


NPU

Low Power: Ideal for running AI features like Microsoft Studio Effects during video calls. Supports Copilot+ PC experiences, when available².


CPU

Fast Response: Ideal for real time multi-tasking and AI workload such as noise cancellation and instant transcription.

Create and edit faster with AI

Software is additional and does not come with laptop purchase.
Adobe Photoshop
Tap into the power of AI photo editing. Ideate and create new assets with text to image and use generative AI to seamlessly add and remove content from images and change the background in photos seamlessly to create incredible images in fewer steps than ever.
MAGIX VEGAS Pro
Complete video editing with powerful AI features to support your creativity and speed your workflow. Instantly build a depth map and create sophisticated composites and targeted video effect treatment, accurately mask out complex backgrounds, quickly reframe your video for multiple delivery aspect ratios, and more with VEGAS AI.
Audacity
The world's most popular audio editor, which now features AI tools that offer automatic vocal transcription, the ability to separate music into individual tracks for each instrument, noise reduction and audio generation from text prompts.
Luminar Neo
Unlock the power of AI-assisted photo editing with over a dozen powerful enhancing features. Effortlessly enhance your images with precision and transform your photos, whether you're a seasoned photographer or just getting started. Intelligently apply controls with a simple slider, remove unwanted objects like powerlines, and deliver sharp details while keeping the natural look of your photos.

Faster performance³, longer battery life⁴

Up to 26 hours 

of streaming battery life with FHD+⁵

3.1x 

the graphics performance of the prior generation³

3,6x 

Better AI performance⁶

Personalise your PC experience between 4 different modes

Quiet
Reduce distractions with lower fan noise.⁷
Ultra performance
Boost performance with improved processor speeds.⁸
Cool
Keep your system cooler with increased fan speed.⁷
Optimised
Enable the best balance of performance and thermals.

Immersive visuals and audio

Watch content come alive with sharp detail and true-to-life colour, and rich, cinematic sound.
Crisp visuals with 13.4-inch optional touch InfinityEdge display, up to 2880 x 1800 resolution.

Moving content is smoother with up to 120Hz variable refresh rate, which improves battery life when viewing static images.

Enjoy 360-degree spatial sound with Dolby Atmos and Waves MaxxAudio. The 8W quad-speaker design is tuned by multi-Grammy Award® winning producer Jack Joseph Puig.
Vivid colour, sharp contrast and rich details with Dolby Vision and vibrant colours against a true black background with an optional OLED display.

World’s first laptop with a Tandem OLED display, delivering higher brightness and lower power consumption.

EyeSafe® technology reduces blue light without compromising colour.

Innovative interiors

Switch tasks effortlessly with modern, easy-to-use interiors that deliver a clean, harmonious look.

Seamless glass touchpad 

A haptic touchpad provides precise responsive feedback. Sleek glass across the palm rest feels friendlier to the touch.

Windows Copilot Key 

With one click, you have instant access to Copilot in Windows – Your own personal AI assistant. Get real answers, inspiration and solutions at your fingertips.

Comfortable keyboard 

Larger, deeper, touch-friendly keycaps and less space between keys make typing more efficient.

Touch function row 

Toggle between media and function keys easily and bring forward only the icons you want.

Crystal clear video chat

Look and sound your best on video calls with high resolution 1080 FHD 2MP webcam. Intelligent webcam and audio reduce background noise and show crisp detail even in low light. 

Windows Studio Effects with AI-powered features keep you in focus with Background Blur and Automatic Framing, and adjust your gaze to help you stay connected with Eye Contact.

Innovative and creative sustainability

Design innovation
Crafted to meet your environmental goals, this laptop is designed with at least 20% recycled materials⁹ and an innovative combination of recycled and low emissions aluminium that reduces the carbon footprint of the material by 88%¹⁰.
Elevated standards
This laptop is certified ENERGY STAR® and meets the highest criteria with EPEAT Gold registration now with Climate+ designation. With Climate+ this laptop has met the industry’s best practices for decarbonisation¹¹.
Low impact packaging
This laptop ships in packaging made with 100% recycled or renewable content that is also 100% recyclable¹².

Stay productive with your PC.

Anytime, anywhere personalised support. AI-powered issue detection and resolution, plus repair coverage you can trust.

Make everyday easier

Windows 11 comes with a modern design and multitasking tools to help you get it done faster, easier, and with style.
 
Your own personal AI assistant built right in to do the heavy-lifting so you can do the extraordinary. With Copilot in Windows get real answers, inspiration, and solutions for your questions, projects, and to-do-list¹³.
 
Stay connected and do more with Microsoft Teams and Windows Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience¹⁴.

Ports and slots

Left & right facing ports:

  1. Thunderbolt™ 4 (USB Type-C™) with DisplayPort 2.1 and Power Delivery
  2. Thunderbolt™ 4 (USB Type-C™) with DisplayPort 2.1 and Power Delivery

Dimensions and weight

  1. Height: 14.80 mm (0.58 in.) for OLED; 15.30 mm (0.60 in.) for FHD+, QHD+
  2. Depth: 199.10 mm (7.84 in.)
  3. Width: 295.30 mm (11.62 in.)

Starting weight: 1.18 kg (2.60 lb)¹⁵ for laptops shipped with OLED display, 1.22 kg (2.70 lb)¹⁵ for laptops shipped with QHD+ display, 1.22 kg (2.70 lb)¹⁵ for laptops shipped with FHD+ display
1. Copilot+ PC experiences are coming. Requires free updates available starting late November 2024. Timing varies by device and region. See aka.ms/copilotpluspcs.
2. Timing varies by device and region. See aka.ms/copilotpluspcs.
3. Comparison based on internal analysis, August 2024. Based on testing using Shadow of the Tomb Raider on XPS 13 (9350) tested by Dell labs in August 2024 with Intel Core Ultra 258V, 32GB RAM, 1TB SSD and OLED touch display with a score of 72 fps versus XPS 13 (9340) tested by Dell labs in January 2024 with Intel Core Ultra 155H, 32GB RAM, 1TB SSD and OLED touch display with a score of 23 fps.
4. Comparison based on internal analysis, August 2024. Based on testing on XPS 13 (9350) with Intel Core Ultra 7-256V, 16GB RAM, 512GB SSD and FHD+ display and 55WHr battery vs. XPS 13 (9340) tested with Intel Core Ultra 7-155H, 16GB RAM, 512GB SSD and FHD+ display. Testing conducted by Dell labs with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
5. Netflix streaming battery benchmark: XPS 13 tested with Intel Core Ultra 7 Processor 256V, FHD+ display, 16GB, 512GB SSD. Testing conducted by Dell labs in August 2024 with display brightness set to 150 nits (40%) and wireless enabled.  Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
6. Comparison based on internal analysis, September 2024. Based on testing using Procyon Ai Inference OpenVINO NPU integer on XPS 13 (9350) tested by Dell labs in September 2024 with Intel Core Ultra 268V, 32GB RAM, 512GB SSD and FHD+ touch display versus XPS 13 (9340) tested by Dell labs in September 2024 with Intel Core Ultra 165H, 32GB RAM, 1TB SSD and FHD+ touch display.
7. May impact system performance.
8. May impact system temperature and fan noise.
9. Based on internal analysis, March 2024. Percentages are based on total system weight.
10. Based on internal analysis, March 2024.
11. Based on internal analysis, March 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
12. Made with 75.1% recycled content and 24.9% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box. Percentages may vary slightly by region. Paper packaging materials can be recycled via municipal recycling, where available. System bag is made from recycled plastic and can be recycled along with other thin plastics. See local recycling guidelines.
13. Timing of feature delivery varies by device. Feature availability varies by market. Requires Microsoft account sign in.
14. Windows Studio Effects (background blur, eye contact, voice focus, and automatic framing) are hardware dependent and require a qualified Neural Processing Unit (NPU).
15. Weights vary depending on configurations and manufacturing variability.