1. *ExpressCharge must be enabled within Dell Power Manager software. System must be powered off or in hibernation mode for ExpressCharge feature to function. After charging has reached the stated capacity, charging speed will return to normal speed. Recommended for use with the provided Dell power adapter; not recommended with a smaller capacity power adapter. Charging times may vary.
2. Sustainable material in the form of PCR plastics; palmrest 30%, bottom cover 30%, and 65W Type-C adapter 50%.
3. Up to 20.1% recycled content and 79.9% renewable materials in the form of FSC fibers. Excludes optional items added to order and included in box. Paper packaging materials can be recycled via municipal recycling, where available. System bag is made from recycled plastic and can be recycled along with other thin plastics. See local recycling guidelines.
4. Certain features require specific hardware, see https://www.microsoft.com/windows/windows-11-specifications. Chatting via SMS is available in limited countries and will be made available to other geos on a rolling basis. Please refer to this page for more details Internet access required, ISP fees may apply.
5. You can meet with anyone in a 1:1 call and speak up to 24 hours for free. For a group call (more than two people), you can meet with up to 100 participants and call up to 60 mins for free. We are waiving these limits in light of COVID-19 so that you can meet with up to 300 participants and speak up to 24 hours for free until further specified.
6. 3.5 mm universal audio jack functionality varies by model configuration. For best results, use Dell recommended audio accessories.
7. Weights vary depending on configurations and manufacturing variability.