1. Weights vary depending on configurations and manufacturing variability.
2. GB means 1 billion bytes and TB equals 1 trillion bytes; actual capacity varies with preloaded material and operating environment and will be less.
3. Based on internal analysis, December 2023.
4. Comparison based on internal analysis, February 2024. Based on testing using 3D SpyMark benchmark on XPS 14 (2024) tested by Dell labs in February 2024 with Intel Core Ultra7 155H, 32GB RAM, 512GB SSD, Intel Arc Graphics, and FHD+ display versus XPS 13 (2021) tested by Dell labs in February 2021 with 11th Gen Intel Core i7-1165G7, 16GB RAM, 512GB SSD, Intel Iris Xe Graphics and UHD+ touch display.
5. Comparison based on internal analysis, February 2024. Based on testing on XPS 14 with Intel Ultra 7-155H, NVIDIA RTX 4050 graphics, FHD+, 16GB, 1TB SSD and 70WHr battery vs. 2023 XPS 15 tested i7 13700H, NVIDIA GeForce RTX 4050, FHD+, 16GB, 1TB SSD and 86WHr battery. Testing conducted by Dell labs with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
6. Comparison based on internal analysis, February 2024. Based on testing using 3D SpyMark benchmark on XPS XPS 14 (2024) tested by Dell labs in February 2024 with Intel Core Ultra 155H, 64GB RAM, 1TB SSD, Nvidia RTX 4050 Graphics and FHD+ display versus XPS 13 (2021) tested by Dell labs in February 2021 with 11th Gen Intel Core i7-1165G7, 16GB RAM, 512GB SSD, Intel Iris Xe Graphics and UHD+ touch display.
7. Based on Intel internal testing on Intel development devices, as measured by an AI video editing workload using Adobe Premier Pro Beta on Intel Core Ultra 7 165H processor, comparing to 13th Gen Intel Core i7-1370P processor. Learn more here: Intel® Core™ Ultra Processors - 1 | Performance Index
8. Netflix streaming battery benchmark: XPS 14 tested with Intel Core Ultra 7-155H, 16GB RAM, 512GB SSD, Intel Arc graphics and FHD+ display. Testing conducted by Dell labs in January 2024 with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
9. Netflix streaming battery benchmark: XPS 14 tested with Intel Core Ultra 7-155H, 32GB RAM, 1TB SSD, Intel Arc graphics and 3.2K+ OLED display. Testing conducted by Dell labs in January 2024 with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
10. May impact system performance.
11. May impact system temperature and fan noise.
12. Based on internal analysis, November 2023. Percentages are based on total system weight.
13. Based on internal analysis, November 2023. Compared to coal-produced aluminium.
14. Based on internal analysis, November 2023. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels by country.
15. Made with 75.1% recycled content and 24.9% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box. Paper packaging materials can be recycled via municipal recycling, where available. System bag is made from recycled plastic and can be recycled along with other thin plastics. See local recycling guidelines.
16. Timing of feature delivery varies by device. Feature availability varies by market. Requires Microsoft account sign in.
17. Windows Studio Effects (background blur, eye contact, voice focus, and automatic framing) are hardware dependent and require a qualified Neural Processing Unit (NPU).