XPS 13 Laptop

Create like never before with XPS 13

"Dell XPS 13 9345 impresses with Snapdragon Elite X CPU for sleek design, vibrant display, and strong performance.”
-XDA Developers

Game-changing performance powered by Snapdragon® X Elite

The first Copilot+ XPS¹ has powerful, on-device AI that delivers cutting-edge responsiveness and unmatched speed for navigating demanding multitasking workloads, enhanced security and efficiency in our thinnest and lightest XPS. The XPS 13 powered by Snapdragon® X Elite, effortlessly tackles complex workloads and offers groundbreaking multi-day² battery life; the longest runtime³ in its class.

Game-changing performance powered by Snapdragon® X Elite

12-core Snapdragon® X Elite Dual Core Boost
Optimise demanding workloads with the Snapdragon® X Elite processor, which delivers more performance than competitor laptops without Dual Core Boost⁴.
Qualcomm® Adreno™ GPU
Stream, share and create from anywhere with stunning graphics that invite entertainment immersion.
Qualcomm® Hexagon™ NPU
AI-dedicated chip improves power efficiency, extends battery life, emits less heat and runs quietly. Supports 45 TOPS.

Up to 27 hours 

of streaming battery life with FHD+⁵

Longest battery life 

of laptop with Snapdragon processors³

Up to 65% 

faster than MacBook Air⁶

Personalise your PC experience

Quiet
Reduce distractions with lower fan noise⁷.
Ultra performance
Boost performance with improved processor speeds⁸.
Cool
Keep your system cooler with increased fan speed⁷.
Optimised
Enable the best balance of performance and thermals.

Compatibility

Windows 11 on Arm®
Snapdragon compute platforms run all versions of Windows 11 on Arm®.
App compatibility
Whether it’s productivity, browsers, video conferencing and collaboration or multimedia, Snapdragon compute platforms support many applications⁹ so you can maintain mobility and productivity across any task.

Iconic design

Crafted with machined (CNC) aluminum and Gorilla® Glass 3 to deliver a strong, lightweight laptop. The XPS 13 is available in Graphite and Platinum with tone-on-tone finishes for an elegant, minimalistic design.

Immersive visuals and audio

Watch content come alive with sharp detail and true-to-life colour, and rich, cinematic sound.

Innovative interiors

Switch tasks effortlessly with modern, easy-to-use interiors that deliver a clean, harmonious look.
Note: Image for illustrative purposes only - actual items may differ from images.
English US version pictured – English International version may contain minor cosmetic differences.

Seamless glass touchpad 

A haptic touchpad provides precise responsive feedback. Sleek glass across the palm rest feels friendlier to the touch.

Comfortable keyboard 

Larger, deeper, touch-friendly keycaps and less space between keys make typing more efficient.

Touch function row 

Toggle between media and function keys easily and bring forward only the icons you want.

Crystal clear video chat

Look and sound your best on video calls with a high-resolution 1080p FHD 2MP webcam. Intelligent webcam and audio reduce background noise and show crisp detail even in low light.

Windows Studio Effects with AI-powered features keep you in focus with Background Blur and Automatic Framing, and adjusts your gaze to help you stay connected with Eye Contact.

Innovative and creative sustainability

Design innovation
Crafted to meet your environmental goals, this laptop is designed with at least 20% recycled materials¹¹ and an innovative combination of recycled and low emissions aluminum that reduces the carbon footprint of the material by 88%¹².
Elevated standards
This laptop is certified ENERGY STAR® 8.0 and meets the highest criteria with EPEAT Gold registration now with Climate+ designation. With Climate+ this laptop has met the industry’s best practices for decarbonisation¹³.
Low impact packaging
This laptop ships in packaging made with 100% recycled or renewable content that is also 100% recyclable¹⁴.
Stay productive with your PC
Anytime, anywhere personalised support. AI-powered issue detection and resolution, plus repair coverage you can trust.
A new AI era begins
The fastest, most intelligent Windows PCs ever¹⁵.
Clearer Communication
Stay connected and do more with Microsoft Teams and Microsoft Studio Effects. Now you can eliminate distracting sights and sounds and elevate your video calls experience¹⁶.

Ports and slots

1. USB4™ 40Gbps USB Type-C® with DisplayPort™ and Power Delivery
2. USB4™ 40Gbps USB Type-C® with DisplayPort™ and Power Delivery

Dimensions and weight

1. Height: 14.8 mm (0.58 in.) for OLED 
Height: 15.3 mm (0.60 in.) for FHD+, QHD+
2. Depth: 199.10 mm (7.84 in.)
3. Width: 295.30 mm (11.62 in.)

Starting weight: 1.19 kg (2.62 lb)¹⁷ for FHD+ or QHD+ 
1.17 kg (2.60 lb)¹⁷ for OLED 
1. Based on Dell analysis, April 2024.
2. Multi-day battery life, up to 27 hours based on XPS 13 tested with Snapdragon X1 Elite X1E-80-100, FHD+ display, 16GB, 512GB SSD. Testing conducted by Dell labs in May 2024 with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
3. Based on internal analysis, June 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels by country.
4. As compared to peak CPU multithread speed on Snapdragon Elite X1E0-80-100 versus X1E-78-100. Based on third party analysis, May 2024.
5. Netflix streaming battery benchmark: XPS 13 tested with Snapdragon X1 Elite X1E-80-100, FHD+ display, 16GB, 512GB SSD. Testing conducted by Dell labs in May 2024 with display brightness set to 150 nits (40%) and wireless enabled. Based on streaming Netflix 1080p content using the Netflix Windows 11 app. Actual battery life may be significantly less than the test results and varies depending on product configuration and use, software, usage, operating conditions, power management settings and other factors. Maximum battery life will decrease with time. The stated Watt Hour (WHr) is not an indication of battery life.
6. Based on May 2024 Strategic Thermal Lab report commissioned by Dell Technologies using Cinebench 2024 Multi-Core, 10-minute-stress test - April 2024 comparing Internal Test Data with XPS 13, Qualcomm Snapdragon X Elite - X1E80100, Qualcomm Adreno graphics, 64GB memory, 2TB SSD vs. MacBook Air 13, M3 8-core CPU, 10-core GPU, 16GB memory, 512GB SSD.
7. May impact system performance.
8. May impact system temperature and fan noise.
9. For more details about application compatibility on Qualcomm Snapdragon® processors, please refer to Windows Arm-based PCs FAQ.
10. Based on third party analysis, June 2024.
11. Based on internal analysis, March 2024. Percentages are based on total system weight.
12. Based on internal analysis, March 2024.
13. Based on internal analysis, March 2024. Based on EPEAT Climate+ Designations achieved in all applicable countries. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status and tier levels.
14. Made with 75.1% recycled content and 24.9% renewable content in the form of sustainably forested materials. Excludes optional items added to order and included in box. Percentages may vary slightly by region. Paper packaging materials can be recycled via municipal recycling, where available. System bag is made from recycled plastic and can be recycled along with other thin plastics. See local recycling guidelines.
15. Applies to the Copilot+ class of devices. Based on Microsoft internal testing.
16. Requires Microsoft account sign in.
17. Weights vary depending on configurations and manufacturing variability.