The perfect monitors to use at home

Philips monitors home use range provides users with a rich and varied choice of displays inspired by today’s vibrant and diverse lifestyles.

Full HD LCD monitor

Built for precision

This monitor is packed with features that allow you to work with absolute precision. Its Full HD resolution, along with a 120 Hz refresh rate and 1ms MPRT, this monitor showcases detailed imagery with the utmost definition.

  • Panel Size: 27 inch/68.6 cm
  • LCD panel type: IPS technology
  • Display colours: 16.7 M (6 bit + A-FRC)
  • Response time (typical): 4 ms (Grey to Grey)
  • Contrast ratio (typical): 1500:1
IPS LED wide view technology for image and colour accuracy

IPS displays use an advanced technology that gives you extra-wide viewing angles of 178/178 degrees, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS displays give you remarkably crisp images with vivid colours, making them ideal not only for Photos, movies and web browsing, but also for professional applications that demand colour accuracy and consistent brightness at all times.

16:9 Full HD display for crisp, detailed images
Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 x 1080 resolution. With Full HD for crisp detail paired with high brightness, incredible contrast and realistic colours, expect a true-to-life picture.
SmartContrast for deep black level details
SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.
LowBlue mode and Flicker-free easy-on-the eyes viewing
Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.
HDMI ensures universal digital connectivity

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

Effortlessly smooth action with Adaptive-Sync technology

Gaming shouldn't be a choice between choppy gameplay or screen tearing. Get fluid, artefact-free performance at virtually any framerate with Adaptive-Sync technology, smooth, quick refresh and ultra-fast response time.

1 ms (MPRT) fast response for crisp images and smooth gameplay

MPRT (motion picture response time) is a more intuitive way to describe response time, which directly refers to the duration between seeing blurry noise and clean, crisp images. The Philips monitor with 1 ms MPRT effectively eliminates smearing and motion blur and delivers sharper and more precise visuals to enhance your gaming experience. The best choice for playing thrilling and twitch-sensitive games.

120 Hz refresh rates for ultra-smooth, brilliant images

You play intense, competitive games. You demand a display with lag-free, ultra-smooth images. This Philips display redraws the screen image up to 120 times per second, effectively faster than a standard display. A lower frame rate can make enemies appear to jump from spot to spot on the screen, making them difficult targets to hit. With 120 Hz frame rate, you get those critical missing images on the screen, showing enemy movement in ultra-smooth motion so you can easily target them. With ultra-low input lag and no screen tearing, this Philips display is your perfect gaming partner.

EasyRead mode for a paper-like reading experience

VESA mount for convenience