PRIME RADEON™ RX 9070 XT

PRIMED FOR POWER

Experience Primal performance with the Prime Radeon™ RX 9070 XT graphics card featuring a compact 2.5-slot design for expansive compatibility, enhanced by a phase-change GPU thermal pad and a triple-fan setup for supreme cooling.

Cooling

2.5-slot Design

The Prime Radeon™ RX 9070 XT features a 2.5 slot design with a carefully arranged layout for the shroud, heatsink and heat pipes to let the three Axial-tech fans leverage chassis side-panel ventilation and deliver optimal thermal performance.

0dB Technology

All three fans come to a standstill when GPU temperatures are below 55°C, letting you play less demanding games or perform light tasks in relative silence. Fans start up again when temperatures are over 60°C, establishing a speed curve that balances performance and acoustics for work or play.

Dual Ball Fan Bearings

Different bearing types have unique pros and cons. Dual-ball bearings excel at durability and can last up to twice as long as sleeve bearing designs.

Vented Backplate

Large backplate vents significantly enhance heat dissipation, helping to keep the GPU cooler during intense tasks. This additional airflow helps ensure optimal temperatures, boosting performance, longevity and stability by defending against overheating and thermal throttling.

Unmatched Reliability

Protective Backplate

The PCB is reinforced by a backplate that adds structural rigidity, helping to prevent flex and to protect components and trace pathways from damage.

ASUS GPU Guard & Bracket

ASUS GPU Guard applies adhesive to secure all four corners to reduce the risk of cracks, while a GPU bracket helps ensure uniform mounting pressure and extra stability.

Stainless Steel Bracket

The mounting bracket features grade 304 stainless steel, chosen for its strength and high resistance to corrosion.

Dual BIOS

Do you prioritize low core temps or low noise levels? Performance mode lets the fans spin up to keep the card running cool all the time, and Quiet mode keeps the same power target and top-end settings while offering a less aggressive fan curve for quieter operation at moderate temperatures.

Auto−Extreme Technology

An automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass, ASUS Auto-Extreme technology reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption and a more reliable product overall.

ALL YOU NEED FOR ULTRA-FAST GAMING

Speed, performance, and visuals work together for smooth frames and total immersion. The ultra-fast Radeon™ RX 9000 Series Graphics are powered by unified AMD RDNA™ 4 compute units with enhanced raytracing capabilities for an ultra-immersive experience across all key gaming resolutions. Activate AMD HYPR-RX6 to instantly enable all supported performance boosting and latency reducing technologies across thousands of your favorite games. Enjoy high-quality, AI-powered upscaling with AMD FidelityFX™ Super Resolution 41, delivering an immersive gaming experience now and for years to come.

SUPERPOWERED VISUALS ENHANCED WITH AI

Get immersed in the action of lifelike visuals with next-gen raytracing. Play in perfect clarity with higher quality, AI-powered AMD FidelityFX™ Super Resolution 41 image upscaling with advanced frame generation in supported games. Put your skills on full display with enhanced multimedia and streaming experiences with the AMD Radiance Display™ Engine.

INSTANT PERFORMANCE FOR EVERY MOVE

Take the instant performance of AMD Radeon™ to an even higher level with the superpower of AMD Software. Enable AMD HYPR-RX6 in one click to unleash the true potential of your Radeon™ GPU, leveraging the combined forces of AMD Radeon™ Super Resolution1, AMD Fluid Motion Frames 2, AMD Radeon™ Anti-Lag and AMD Radeon™ Boost. UX with dependable drivers and day zero game support will ensure game optimizations are ready to go to deliver high frame rates, sharper visuals, and low latency for thousands of gaming experiences that await.

FUTURE READY TECH WITH AI

AMD Radeon™ delivers all you need to keep your system feeling fast for years to come. Pair it with AMD Ryzen™ 9000 series processors featuring PCI Express® Gen 5 support and the latest AMD Smart Access Memory™ technology3 to realize the full performance of your AM5 platform. Harness both Radeon and Ryzen AI-enabled technologies, and upgrade to next generation displays with DisplayPort™ 2.1 support, and up to 16GB of video memory to experience AAA games in all their visual glory, now and for years to come.