AK700ST 4000-Lumen 4K Short Throw Laser Golf Simulator Projector


Easily switch between immersive golf and movie

  • Exclusive Auto Screen Fit for effortless full-screen projection
  • Enjoy seamless transitions with exclusive Auto Screen Fit for full-screen projection at the touch of a button.
  • BenQ's exclusive golf color modes for ultimate simulation

Seamless Swinging and Movie Transitions

The AK700ST is BenQ's dedicated golf simulation projector, offering cinematic-grade 4K resolution and a unique remote control for easy setup. Eliminate the hassle of adjusting screen ratios and effortlessly enjoy a complete 4K entertainment experience with family and friends.

Building Your Golf Theater Combo?

Common Setup Issues in Your Golf Theater

Projector Placement Challenge

Identifying the projector throw ratio, and moving the slider rail for the optimal position takes time.

Complex Process to Fill Up the Screen

With math calculation, go into graphic card setting, and back and forth to settle down.

Difficulty with Focus Adjustment

Most projectors had their focus ring on the projector itself. Climbing up the ladder for manual focus is un-user-friendly.

One Projector, Two Experiences

With the BenQ AK700ST, your all-in-one projection solution, effortlessly switch aspect ratios with just one button, ensuring full-screen enjoyment without wasting time on settings.

Golf

Movie

Auto Screen Fit

Automatically detects and adjusts to your impact screen’s aspect ratio, maintaining optimal resolution.


*Note:

  • Auto Screen Fit supports 16:9, 16:10, 4:3, and 1:1 aspect ratios.
  • For non-standard aspect ratios, please view the video and adjust via graphic card settings.
  • Enclosure or screen black border requires at least 6 cm of width.

Quick Focus

Press the Quick Focus button on the remote control and make slight manual adjustments to effortlessly deliver clear images.

Short Throw Lens Designed for Golf Sim

Swing safely without fear of damage or shadows.

Safe Short-Throw Solution

The AK700ST enables a safe and shadow-free location for your swing.

Traditional short throw projectors: Positioned too close to the hitting area, creates potential collision risks.

AK700ST: Positioned behind the hitter, lowering collision risks and eliminating shadows.

Up to 200-Inch Display

AK700ST features a professional-grade motorized lens with 1.2x optical zoom flexibility. Easily adjust screen size without reinstalling, ensuring no loss in picture quality.

Bring the Course Home

AK700ST's laser technology, paired with BenQ's expert color calibration, delivers top-quality visuals, faithfully reproducing golf course colors.

4K Detail Visibility

With true 4K resolution and 830 million pixels, AK700ST reveals every detail of the golf course terrain and grass, enhancing texture richness.

Full Immersion with Curved Screen via Warping Features

Take your golf sim to the next level with a curved screen setup. AK700ST supports image warping for curved screens, with four selectable matrix options (5x3 / 10x5 / 15x9 / 24x15). This feature is ideal for an immersive golf simulation experience.

*Note:

  • Auto Screen Fit, Focus, Corner Fit, and Keystone will be not available for adjustment once warping is enabled.
  • Warping will be not available for adjustment once Screen Fill is set to 16:10, 4:3, or 1:1.

Perfect for Any Lighting

The AK700ST's laser light source delivers 4000 lumens of brightness and high contrast, ensuring stunning visuals in any lighting condition.

Lights On: Clear contrast and vibrant colors even in a well-lit living room.

Lights Off: Sharp contrast and vivid colors in low-light settings.

True-to-Life Golf Course Colors

Experience authentic colors from the start with BenQ's exclusive Golf Mode, tailored for different golf course environments that ensure an immersive experience from the most famous courses in the world.

Tough Enough for Any Garage

AK700ST's IP5X dustproof sealed engine operates reliably in temperatures from 32-104°F, eliminating the need for regular filter replacements.

Durable Laser Technology

The AK700ST Laser projector guarantees up to 20,000 hours of light source life, reducing costs associated with lamp replacements and maintenance.

Ready for Wireless Projection

With an optional dongle, AK700ST's Wi-Fi capability facilitates wireless projection from mobile devices, eliminating the need for cables.

*Note:

  • BenQ WiFi dongle (EZC5201BS) enables instant wireless output of 1080p 16:9 content.
  • If you're pairing with the 4:3, 16:10, 1:1, or non-standard impact screen, your image might have distorted while connecting.

Green Technology, Efficient Performance

AK700ST reduces energy consumption by 15% compared to traditional lamp projectors and features a chassis made from post-consumer recycled materials. Plus, it's TUV and UL-certified.