Easily switch between immersive golf and movie
The AK700ST is BenQ's dedicated golf simulation projector, offering cinematic-grade 4K resolution and a unique remote control for easy setup. Eliminate the hassle of adjusting screen ratios and effortlessly enjoy a complete 4K entertainment experience with family and friends.
Identifying the projector throw ratio, and moving the slider rail for the optimal position takes time.
With math calculation, go into graphic card setting, and back and forth to settle down.
Most projectors had their focus ring on the projector itself. Climbing up the ladder for manual focus is un-user-friendly.
With the BenQ AK700ST, your all-in-one projection solution, effortlessly switch aspect ratios with just one button, ensuring full-screen enjoyment without wasting time on settings.
Golf
Movie
Automatically detects and adjusts to your impact screen’s aspect ratio, maintaining optimal resolution.
*Note:
Press the Quick Focus button on the remote control and make slight manual adjustments to effortlessly deliver clear images.
Swing safely without fear of damage or shadows.
The AK700ST enables a safe and shadow-free location for your swing.
Traditional short throw projectors: Positioned too close to the hitting area, creates potential collision risks.
AK700ST: Positioned behind the hitter, lowering collision risks and eliminating shadows.
AK700ST features a professional-grade motorized lens with 1.2x optical zoom flexibility. Easily adjust screen size without reinstalling, ensuring no loss in picture quality.
AK700ST's laser technology, paired with BenQ's expert color calibration, delivers top-quality visuals, faithfully reproducing golf course colors.
With true 4K resolution and 830 million pixels, AK700ST reveals every detail of the golf course terrain and grass, enhancing texture richness.
Take your golf sim to the next level with a curved screen setup. AK700ST supports image warping for curved screens, with four selectable matrix options (5x3 / 10x5 / 15x9 / 24x15). This feature is ideal for an immersive golf simulation experience.
*Note:
The AK700ST's laser light source delivers 4000 lumens of brightness and high contrast, ensuring stunning visuals in any lighting condition.
Lights On: Clear contrast and vibrant colors even in a well-lit living room.
Lights Off: Sharp contrast and vivid colors in low-light settings.
Experience authentic colors from the start with BenQ's exclusive Golf Mode, tailored for different golf course environments that ensure an immersive experience from the most famous courses in the world.
AK700ST's IP5X dustproof sealed engine operates reliably in temperatures from 32-104°F, eliminating the need for regular filter replacements.
The AK700ST Laser projector guarantees up to 20,000 hours of light source life, reducing costs associated with lamp replacements and maintenance.
Ready for Wireless Projection
With an optional dongle, AK700ST's Wi-Fi capability facilitates wireless projection from mobile devices, eliminating the need for cables.
*Note:
AK700ST reduces energy consumption by 15% compared to traditional lamp projectors and features a chassis made from post-consumer recycled materials. Plus, it's TUV and UL-certified.