The perfect monitors to use at home

Philips monitors home use range provides users with a rich and varied choice of displays inspired by today’s vibrant and diverse lifestyles.

Monitor Full HD LCD monitor

Built for precision
This monitor is packed with features that allow you to work with absolute precision. With its Full HD resolution, 100 Hz refresh rate and 1 ms MPRT, this monitor showcases detailed imagery with the highest definition.
  • Panel Size: 27 inch/68.6 cm
  • LCD panel type: VA LCD
  • Display colours: 16.7 M
  • Response time (typical): 4 ms (Grey to Grey)
  • Contrast ratio (typical): 4000:1
VA display delivers awesome images with wide viewing angles

The Philips VA LED display uses advanced multi-domain vertical alignment technology to deliver exceptional static contrast for vivid, bright images. Standard office applications run smoothly, and the display is particularly well suited for photos, web browsing, films, gaming, and demanding graphical tasks. Its optimized pixel management technology provides a 178/178-degree ultra-wide viewing angle, resulting in clear and consistent images.

16:9 Full HD display for crisp, detailed images

Picture quality matters. Regular displays deliver quality, but you expect more. This display features enhanced Full HD 1920 × 1080 resolution. With crisp detail, strong brightness, impressive contrast, and realistic colours, expect a true-to-life picture.

SmartContrast for deep black level details
SmartContrast is a Philips technology that analyses the contents you are displaying, automatically adjusting colours and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.
LowBlue mode and Flicker-free easy-on-the eyes viewing
Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.
HDMI ensures universal digital connectivity

An HDMI-ready device includes all the necessary hardware to accept HDMI (Definition Multimedia Interface) input. An HDMI cable allows premium digital video and audio to be transmitted through a single cable from a PC or a wide range of AV sources, including set-top boxes, DVD players, AV receivers, and video cameras.

Effortlessly smooth action with Adaptive-Sync technology
Gaming shouldn't be a choice between choppy gameplay or screen tearing. Get fluid, artefact-free performance at virtually any framerate with Adaptive-Sync technology, smooth, quick refresh and ultra-fast response time.

1 ms (MPRT) fast response for crisp images and smooth gameplay

MPRT (motion picture response time) is a more intuitive way to describe response time, which directly refers to the duration between seeing blurry noise and clean, crisp images. The Philips monitor with 1 ms MPRT effectively eliminates smearing and motion blur and delivers sharper and more precise visuals to enhance your gaming experience. The best choice for playing thrilling and twitch-sensitive games.

100 Hz refresh rates for ultra-smooth images

This Philips display refreshes the screen image up to 100 times per second which makes this monitor much faster than a standard display. With a 100 Hz frame rate, gamers are able to find those critical images on the screen that show enemy movement in an ultra-smooth motion so that they are easily targetable.

EasyRead mode for a paper-like reading experience

VESA mount for convenience