Dell DisplayPort 1.4 Cable - CB325D

Experience uncompromised productivity with visual resolution up to 8K at 60Hz, and 4K at 120Hz with a convenient 6ft (1.8m) cable length
Functions / Device Type
DisplayPort
Ports / Interface
DisplayPort 1.4 Digital Audio/Video - Male
Additional Features
Plug & Play, HDR Support
Cable Length
1.83 m
Interfaces
DisplayPort 1.4 Digital Audio/Video - Male

Features and design

Uncompromised productivity
Maximise your high-resolution displays with the Dell DisplayPort 1.4 cable. The cable supports video resolution of up to 5K and 8K at 60Hz, making it ideal for intricate graphics or enhanced presentations.

Flexible connectivity
Easily connect devices in larger rooms or venues with a 6ft (1.8m) cable length – perfect for conference rooms or any multi-monitor configuration.

Plug and play
Connect right away with the added convenience of plug and play. Simply connect the cable from your PC to the DisplayPort input on your monitor or projector and your high-resolution display is ready.

Compatibility

Compatibility: Genuine Dell-branded parts undergo certification and rigorous testing by qualified engineers to ensure that the newest technology is backward compatible with older DisplayPort Standards including 1.3, 1.2 and 1.1.