3840 x 2160 up to 120 Hz
Tested with devices on macOS, this Thunderbolt monitor with Display P3 colour is your ideal Mac® devices companion for superb colour coverage and accuracy. Daisy chaining⁴ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of Dell monitors connected to devices on macOS via Thunderbolt, June 2024. Some features may not be supported.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace⁵.
Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Easy navigation
Control and work across multiple network or USB connected PCs and monitors with a single keyboard and mouse, seamlessly transferring files between them⁶.
More manageable
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁵.
Disclaimer: Screen image simulated for illustrative purpose only. Monitor model may vary.
1. Based on Dell analysis of publicly available data, October 2024.
2. Based on Dell analysis of 27” and 31.5” monitors, October 2024.
3. Charging speed drops to 90W if PC does not support Extended Power Range (EPR). 90W is within USB Standard Power Range (SPR).
4. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
5. Based on Dell internal analysis, November 2024.
6. KVM (keyboard, video, mouse) is available on select monitors only. For monitors that don’t support USB KVM, the input source feature is an alternative. You can share multiple input sources to one monitor, but you cannot share one keyboard and mouse.
7. Compatible with external colorimeter (Portrait Displays: C6 HDR2000, X-Rite: i1Display Pro, i1Display Pro Plus, Klein Instruments: K10, Calibrate: ColorChecker Display Pro, ColorChecker Display Plus), sold separately.
8. Percentage is based on plastic weight. Based on internal analysis, January 2025. 61.4% post-consumer recycled plastic and to 23.8% closes loop ITE derived plastic.
9. Based on internal analysis, January 2025. Recycled aluminum is in the monitor stand.
10. Based on internal analysis, January 2025. Recycled steel is in the monitor head and stand.
11. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.
12. Based on internal analysis, January 2025.
13. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
14. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.