Dell Pro 14 Plus Portable Monitor - P1425

Expand your productivity while on-the-go with this versatile 14-inch portable monitor.
Diagonal Size
14"
Resolution / Refresh Rate
1920 x 1200
Panel Technology
In-plane Switching (IPS) Technology
Adjustability
Tilt
Portrait
Ports
2 USB-C ports (DisplayPort 1.2 Alt Mode, Power pass-through of up to 65W) (HDCP 1.4) (Supports up to 1920 x 1200 60 Hz)
Cables
1 x USB Type-C to C Upstream Cable 1.00 m

Expand productivity on the go

Compact convenience
Take dual-screen productivity everywhere with this ultrathin, ultralight portable monitor.
Adapts to your needs
Find your perfect setup with a continuous tilt stand that adjusts from 10 to 90 degrees. This monitor is also VESA-mount compatible.
Adjusts to your environment
Quick access buttons easily control brightness, ensuring optimal picture quality indoors and outdoors.
On-the-go protection
Keep your monitor safe with a sleeve that has a compartment for cable storage.

Choose your view

Switch between landscape and portrait modes easily with a built-in sensor and a smartly designed stand. Once you set it up, the screen will automatically adjust every time you change the orientation¹.

Work in clear detail

Consistent visuals
Expand your view with a FHD+ 16:10 panel. Get consistent, vibrant colours across wide viewing angles thanks to In-Plane Switching (IPS) technology.
Easy on the eyes
Reduce potentially harmful blue light emissions without compromising colour with ComfortView Plus², a built-in, always-on, low blue light screen.
More vivid colours
See more details with a wide colour coverage – up to 16.7m displayable colours of 100% sRGB. See deeper blacks and brighter whites with a 1500:1 contrast ratio.

Connect with ease

Space-saving design: An L-shaped USB-C cable connector keeps your setup neat and sleek.

Power pass-through: Charge while you work with USB-C charging that delivers up to 65W of power.

Plug and play simplicity: Set up quickly and easily with a single USB-C cable for both video and power. Place your monitor to the left, right or behind your laptop thanks to convenient USB-C ports on each side.

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable
Scale up management across your entire fleet of Dell displays and client peripherals with streamlined firmware update⁴ and expanded Command Line Interface features.

Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Made for you, sustainably

Intentional design in every part
At the heart of our design is a commitment to sustainability. That's why our monitor helps reduce waste with a design made from recycled materials like 93% post-consumer recycled plastic including closed-loop ITE derived plastic⁵, at least 20% recycled glass⁶ and lowers logistical footprint to fit the on-the-go lifestyle.
Environmental standards
This monitor is certified ENERGY STAR® and registered EPEAT Gold with Climate+ meaning it has met high standards for energy efficiency and climate impact⁷.
Seamlessly modernise your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
Packaging with purpose
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution⁸.

Ports and slots

Rear view
1. Power On/Off button
2. Function buttons

Side view
3. USB Type C - (Alt mode with DP 1.2, with power pass through) (2)

Cables included
  • USB Type-C (C to C, 1.0 m)

Dimensions and weight

Dimensions:
  1. Monitor height: 223.54 mm (8.8 in.)
  2. Monitor width: 315.15 mm (12.41 in.)
  3. Stand height: 137.85 mm (5.43 in.)
  4. Stand width: 237 mm (9.33 in.)


Weight:
Weight with cables: 0.62 kg (1.36 lb)⁹
Weight without cables: 0.57 kg (1.25 lb)⁹
1. Required cables not shown.
2. TÜV Rheinland certified – Low Blue Light Hardware Solution and Flicker Free (ID 0217010014).
3. Based on Dell internal analysis, December 2024.
4. Firmware updates for fleet deployment are available for Dell Pro Plus hub monitors.
5. Based on internal analysis, January 2025. Percentage is based on plastic weight. Post-consumer recycled plastic: 82%, Closed loop ITE derived plastic: 11%.
6. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
7. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
9. Weights vary depending on configurations and manufacturing variability.