Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices. Requires USB-C or HDMI connectivity. Daisy chaining¹ multiple displays via a single cable requires Thunderbolt connectivity. Please check your device for compatibility, as select M-series chips may not support some features. Install Dell Display and Peripheral Manager application to customise advance settings.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Some features may not be supported.
TÜV 4-Star certified monitor for eye comfort² reduces eye fatigue while you work.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
Your monitor has been thoughtfully crafted with a selection of sustainable materials including up to 85% post-consumer plastic and closed-loop ITE-derived plastic⁵, 100% recycled aluminium⁶, 50% recycled steel⁷and at least 20% recycled glass⁸ that make up to 31% recycled content by weight⁹. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
This monitor is registered EPEAT Gold with Climate+, certified ENERGY STAR® and carries the latest TCO certified designation. With the new certification, this monitor is assured to be built using renewable energy while meeting high safety standards¹⁰.
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution¹¹.
Rear view
HDMI (HDCP2.3) (Supports up to UHD 3840 x 2160 100 Hz FRL as per specified in HDMI 2.1)
DisplayPort 1.4 (HDCP2.3)
Cables included
1. Monitor height with stand:
Extended: 535.70 mm (21.09 in.)
Compressed: 385.70 mm (15.19 in.)
2. Monitor width: 612.50 mm (24.11 in.)
3. Monitor height: 356.55 mm (14.04 in.)
4. Stand width: 272.84 mm (10.74 in.)
5. Monitor depth: 49.99 mm (1.97 in.)
6. Stand height:
Extended: 428.30 mm (16.86 in.)
Compressed: 381.50 mm (15.02 in.)
7. Stand depth: 189.00 mm (7.44 in.)
Weight
Weight with stand: 6.60 kg (14.55 lb)¹²
Weight without stand: 4.62 kg (10.19 lb)¹²
1. Daisy-chaining is supported on select Dell monitors. Please check device compatibility.
2. TÜV Rheinland® 4-star eye comfort certification.
3. Based on Dell internal analysis, December 2024.
4. Based on Dell internal analysis, November 2024.
5. Percentage is based on plastic weight. Based on internal analysis, January 2025. Up to 67% post-consumer recycled plastic and up to 21% closed-loop ITE derived plastic.
6. Recycled aluminium is in the monitor stand. Based on internal analysis, January 2025.
7. Recycled steel is in the monitor head and stand. Based on internal analysis, January 2025.
8. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
9. Based on internal analysis, January 2025.
10. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
11. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
12. Weights vary depending on configurations and manufacturing variability.