Dell Pro 27 Plus QHD Monitor - P2725D

Certified by TÜV Rheinland® for 4-star eye comfort, this 27-inch QHD monitor offers enhanced productivity with visual comfort.
Diagonal Size
27"
Resolution / Refresh Rate
2560 x 1440
Panel Technology
In-plane Switching (IPS) Technology
Adjustability
Swivel
Height
Pivot
Tilt
Ports
1 HDMI port (HDCP1.4) (supports up to QHD 2560 x 1440 100 Hz TMDS as per specified in HDMI 2.1)
1 Display Port 1.4 (HDCP1.4)(Support up to 2560 x 1440 100Hz)
1 USB 5Gbps Type-B upstream port
1 USB-C 5Gbps downstream port
3 USB 5Gbps Type-A downstream ports
Cables
1 x DisplayPort to DisplayPort 1.4 cable - 1.80 m
1 x USB Type-A to Type-B 5Gbps cable - 1.80 m

Enhanced eye comfort

TÜV 4-Star certified monitor for eye comfort¹ reduces eye fatigue while you work.
Improved ComfortView Plus
Reduced harmful blue light emissions to ≤35%, for all-day comfort without sacrificing colour.
Vivid Colours
Wide colour coverage with up to 16.7 M displayable colours of 99% sRGB.
Refresh Rate
100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

Clarity from any angle

With high resolution, consistent colors across wide angles, and improved contrast ratio, your work has never looked this good.

QHD resolution
2560 x 1440 resolution makes every detail stand out.

Colour consistency
Vibrant colours across wide viewing angles enabled by In-Plane Switching (IPS) technology.

1500:1 contrast ratio
For deeper blacks and brighter whites.

Configure your workspace

A wide variety of ports ensure you can connect all your accessories and create the perfect work setup to maximise your productivity.

Quick access ports

Experience the convenience of front-facing, pop-out USB-C (with up to 15W charging) and USB Type-A ports for easy connectivity. When you are done, just pop the ports back in for a clean look.

Work comfortably

Designed for comfort and style with adjustability features and an ultra-thin bezel.
Tilt
Adjustability from -5°/+21°
Swivel
Bi-directional adjustment up to 45°
Pivot
Bi-directional adjustment up to 90°
Height
Adjustability up to 150mm

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace².
Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable
Scale up management across your entire fleet of Dell displays and client peripherals with streamlined firmware update³ and expanded Command Line Interface features.

Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally-forward thinking

Material innovation
Your monitor has been thoughtfully crafted with a selection of sustainable materials including up to 85% post-consumer plastic and closed-loop ITE-derived plastic⁴, 100% recycled aluminium⁵, 50% recycled steel⁶and at least 20% recycled glass⁷ that make up to 31% recycled content by weight⁸. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
Environmental standards
This monitor is registered EPEAT Gold with Climate+, certified ENERGY STAR® and carries the latest TCO certified designation. With the new certification, this monitor is assured to be built using renewable energy while meeting high safety standards⁹.
Seamlessly modernise your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
Packaging with purpose
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fiber-based solution¹⁰.

Ports and slots

Rear view
  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector
  3. Stand-lock
  4. HDMI
  5. DisplayPort 1.4
  6. USB Type-B 5Gbps upstream
  7. USB Type-A 5Gbps downstream (2)
  8. USB-C 5Gbps downstream (Data only)
  9. USB Type-A 5Gbps downstream
  10. Soundbar slots

Cables included
  • Power cable
  • DisplayPort 1.4 (DisplayPort to DisplayPort), 1.8m
  • USB Type-A to Type-B 5Gbps, 1.8m

Dimensions and weight

1. Monitor height with stand:
Extended: 535.70 mm (21.09 in.)
Compressed: 385.70 mm (15.19 in.)
2. Monitor width: 612.50 mm (24.11 in.)
3. Monitor height: 356.55 mm (14.04 in.)
4. Stand width: 272.84 mm (10.74 in.)
5. Monitor depth : 49.99 mm (1.97 in.)
6. Stand height:
Extended: 428.30 mm (16.86 in.)
Compressed: 381.50 mm (15.02 in.)
7. Stand depth : 189.00 mm (7.44 in.)

Weight
Weight with stand : 6.27 kg (13.82 lb)¹¹
Weight without stand : 4.28 kg (9.44 lb)¹¹
1. TÜV Rheinland® 4-star eye comfort certification.
2. Based on Dell internal analysis, December 2024.
3. Firmware updates for fleet deployment are available for Dell Pro Plus hub monitors.
4. Percentage is based on plastic weight. Based on internal analysis, January 2025. Up to 67% post-consumer recycled plastic and up to 21% closed-loop ITE derived plastic.
5. Recycled aluminium is in the monitor stand. Based on internal analysis, January 2025.
6. Recycled steel is in the monitor head and stand. Based on internal analysis, January 2025.
7. Applicable to all new monitors launching in CY 2024. Recycled glass is present in monitor panel. Based on internal analysis, January 2024.
8. Based on internal analysis, January 2025.
9. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
10. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
11. Weights vary depending on configurations and manufacturing variability.