Alienware 34 Gaming Monitor – AW3425DWM

Witness gaming worlds come to life on a curved 34” WQHD gaming monitor featuring an expansive ultrawide panel, vivid colours and smooth visuals.

Diagonal Size
86.4 cm (34")
Resolution / Refresh Rate
3440 x 1440
Adaptive Sync
AMD FreeSyncTM Premium
VESA AdaptiveSync
Response Time
1ms GTG (Extreme Mode)
2ms GTG (Super Fast)
4ms GTG (Fast)
Ports
2 HDMI ports (HDCP 1.4 & 2.3) (Supports up to WQHD 3440 x 1440, 180 Hz, 10 bit, FRL, VRR as per specified in HDMI 2.1)
1 DisplayPort 1.4 (HDCP 1.4 & 2.3) (Supports up to WQHD 3440 x 1440, 180 Hz, DSC, HDR, VRR)
1 USB 5Gbps Type-A downstream port with Battery Charging 1.2
1 USB 5Gbps Type-A downstream port
1 USB 5Gbps Type-B upstream port
Cables
Power cable
1 x DisplayPort-DisplayPort cable - 1.80 m
1 x HDMI cable - 1.80 m
1 x USB Type-A to Type-B 5Gbps cable - 1.80 m

Bring virtual worlds to life with WQHD quality

Explore your games' vast, detailed landscapes with WQHD resolution and fluid, responsive visuals in an iconically designed ultrawide gaming monitor.

Dive into expansive details

Whether you’re exploring open worlds or completing challenges, you’ll never miss a detail thanks to WQHD resolution and a 34" ultrawide panel with a 1500R curve.

Never miss a beat

Expect smooth, clear and responsive gameplay from a speedy refresh rate and low response time.
Fluid Performance
Get in the game with a smooth 180Hz refresh rate, 1ms gray to gray response time, AMD FreeSync Premium and VESA Adaptive Sync Technology.
Sharp visuals
Enjoy vibrant colours with DCI-P3 95% colour coverage and VESA DisplayHDR 400 certification.
Game longer
Lock in for marathon gaming sessions with a dedicated console mode and hardware-based low blue light solution that reduces eye strain while preserving colour.

Designed with gamers in mind

Game comfortably with an iconic design that caters to ergonomics, space efficiency and versatile connectivity.
Save desk space
with a small footprint base
Optimise airflow
with revamped 360° ventilation
Stay organised
with simplified cable management
Game in style
with the new AW30 design
Adjustable stand
lets you raise, lower, and tilt your screen

Ports and slots

Rear Side:

  1. Power Connector
  2. Security-lock slot
  3. Joystick
  4. HDMI 2.1 FRL port (x2)

  5. DisplayPort 1.4 (HDCP 1.4 & 2.3)

  6. USB 5Gbps Type-B upstream port
  7. USB 5Gbps Type-A downstream port
  8. USB 5Gbps Type-A downstream port with Battery Charging 1.2


Cables included:

  • Power Cable
  • 1 DisplayPort cable - 1.80 m
  • 1 HDMI cable - 1.80 m
  • 1 USB Type-A to Type-B 5Gbps cable - 1.80 m

Dimensions and weight

1. Monitor height with stand:
Extended: 554.69 mm (21.84 in.)
Compressed: 444.69 mm (17.51 in.)
2. Monitor width: 805.45 mm (31.71 in.)
3. Monitor height: 360.85 mm (14.21 in.)
4. Monitor depth: 132.46 mm (5.21 in.)

Weight:
With stand: 9.08 kg (20.04 lb)
Without stand: 6.56 kg (14.48 lb)
Game responsibly

Level up your environmental goals. This monitor is designed with environmentally conscious materials including 85% post-consumer recycled plastic including closed loop plastics, 100% recycled aluminium and 50% recycled steel¹. It ships in a box made with 100% renewable content that is also recyclable².

1. Based on internal analysis, November 2023. Plastic percentage is based on total plastic weight.Recycled steel: 10% recycled steel in monitor bracket.Recycled aluminium: 100% recycled aluminium in monitor stand.
2. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, August 2023.