Complete your ultimate sim racing setup with MOZA Racing Series — bundles designed for every level, delivering precision, immersion, and ready-to-race performance.
9Nm DD Power
21-bit Magnetic Encoder
High-Performance Servo Motor
NexGen 4.0 Force Feedback Algorithm
Intelligent Temperature Control System
Aviation-grade Aluminum
Industrial Conductive Slip Ring
Cloud-based Mobile App Control
The R9's 9N·m of torque can simulate a full range of steering forces and car handling characteristics.
Divides each full rotation into 2,097,152 precise steps delivers microscopic 0.00017° resolution
enables ultra-smooth control feel and instant response reproduces exceptionally detailed force feedback.
Optimized slot-fill copper windings
High-permeability silicon steel core
NdFeB permanent magnets for maximum output
Multi-slot/pole design minimizes torque ripple
Enhanced damping for smoother feedback
Delivers precise and detailed steering response
Low back-EMF design
Maintains consistent torque at high RPM
Eliminates abrupt torque drop-off
Delivers richer and more responsive force feedback. Heightens immersion and driving precision. Available via MOZA Pit House after the May iRacing update.
Smooths out abrupt torque spikes and dips. Ensures a more natural progressive force curve under all conditions.
Our advanced system continuously monitors the temperature of the motor and electronic components and employs intelligent temperature control strategies to deliver stable and reliable performance in all circumstances.
Unmatched quality and durability. The MOZA R9's whole housing is made of aviation grade aluminum alloy.
The settings of the wheel base, steering wheel, pedals, etc. can be modified through the MOZA APP. Settings can be imported with one click onto new simulators.
The base and the steering wheel are connected through a automotive-grade conductive slip ring with a life span of over 5 million revolutions.
The integrated motor design results in a compact size that still retains a standard 4 hole bottom mount pattern. It can be easily installed onto the vast majority of dedicated rigs and floorstands. In smaller spaces the base can be assembled with a desktop clamp, saving space whilst providing a convenient and enjoyable driving experience anytime, anywhere.