Take full control, master every task!

Take full control of any piece of farming equipment or heavy machinery with SimTask FarmStick — Thrustmaster’s versatile and precise joystick, featuring 3 directional axes, a multifunction stick, a hand throttle and an all-in-one control panel.

CONTROL HEAVY MACHINERY

Joystick designed for "Farming" simulation

MULTIFUNCTIONAL STICK

Mini-stick, thumbwheel, buttons and triggers

ALL-IN-ONE CONTROL PANEL

33 action buttons and 1 hand throttle

ERGONOMIC DESIGN, INSPIRED BY REAL FARMING MACHINERY

Ambidextrous, comfortable, realistic size

PLUG & PLAY IN FARMING SIMULATOR 25

Controls automatically mapped per vehicle

ECOSYSTEM-READY

Full setup with T128/T248 and Steering Kit

Under the hood

CONTROL HEAVY MACHINERY

SimTask FarmStick is the joystick designed for “Farming” and construction simulation, and controlling heavy machinery. Control forklifts, winches, cranes or forestry equipment and carry out any task with ease thanks to its three 16-bit directional axes, including two featuring H.E.A.R.T (HallEffect AccuRate Technology) magnetic sensors.

MULTIFUNCTIONAL STICK

With 6 buttons, 2 rocker switches, 2 triggers, 1 mini-stick and 1 thumbwheel, the stick is a multifunctional device allowing you to control all types of machinery right at your fingertips. The top trigger lets you toggle between “Driving” and “Working” modes, to access 6 additional actions with your thumb.

ALL-IN-ONE CONTROL PANEL

The joystick’s base features a hand throttle and 18 buttons that are fully mappable to specific actions in each game or type of vehicle. On PC, the “Combo” button lets you double the number of actions that can be mapped onto each button in Farming Simulator 25. With its 33 buttons and different types of controls, SimTask FarmStick is both a joystick and an all-in-one control panel.

ERGONOMIC DESIGN, INSPIRED BY REAL FARMING MACHINERY

Its ergonomic, ambidextrous design lets you easily access the main features with comfortable handling — even during long sessions. SimTask FarmStick was directly inspired by the interiors of high-end modern tractors and farming equipment, with realistic dimensions.

PLUG & PLAY IN FARMING SIMULATOR 25

SimTask FarmStick is compatible with PS5 and PC (Windows 11/10), and Plug & Play in Farming Simulator 25 (game not included). The controls are automatically mapped to each vehicle. On PC, all buttons can be programmed for the needs of each game (list of compatible games available on the Thrustmaster support website).

Important: On PS5, the SimTask FarmStick is only compatible with Farming Simulator 25.

ECOSYSTEM-READY

Use SimTask FarmStick in conjunction with a T128 or T248 racing wheel and a SimTask Steering Kit (all sold separately) for total control, and an immersive experience simulating the driver’s cabin from farming or construction machinery.