Joy in every ride!
Get a dose of joy in every ride! Drive like a real race driver with T98 Ferrari 296 GTB: inspired by the Ferrari’s steering wheel with recentering technology, 240° of rotation and 3 driving profiles to suit all user levels.
Inspired by 296 GTB
Automatic recentering
240° of rotation
For beginners and advanced users
On desks and tables
On PS5, PS4, PC
Drive like a real race driver with this official racing wheel (7:10 scale) inspired by the Ferrari 296 GTB. The wheel rim (10″ / 25.5 cm in diameter), with its imitation carbon accents and high-performance paddle shifters, will give you a truly lifelike experience of driving a Ferrari. Join the Tifosi and drive the world’s most famous Italian cars. Forza Ferrari!
This product is officially licensed by Ferrari.
Bungee cord technology automatically returns the wheel rim to the centered position and provides linear resistance for real driving sensations. Thanks to its 240° rotation angle (compared with 180° for a standard gamepad), you can be more precise in your maneuvers and take winning trajectories. The racing wheel also features all the buttons found on a standard gamepad, for total control in games.
Your racing games will be more intense and immersive than ever!
The selector dial inspired by Ferrari’s iconic Manettino lets you switch between the 3 driving support profiles: from the most realistic to the easiest to use. In this way, T98 Ferrari 296 GTB adapts to all gamer profiles — from beginners to experienced drivers. Switch from one profile to another on the fly and share unforgettable moments with family and friends.
The racing wheel can be installed quickly and without any tools, thanks to its clamping system for mounting on desks and tables (up to 1.8″ / 4.5 cm thick). Its compact, space-saving design makes it easy to put away after each gaming session. No additional software is required: just plug and play!
A 2-pedal pedal set with accelerator and brake is included. The pedals feature Thrustmaster’s patented H.E.A.R.T. Hall effect sensors to ensure that the product will retain its razor-sharp precision for years to come. The pedal set’s compact design allows it to even be installed and used in small spaces.
As T98 Ferrari 296 GTB is an officially-licensed PlayStation product, the racing wheel functions flawlessly on PS5 and PS4. It is also compatible with PC (Windows 10/11). T98 Ferrari 296 GTB is great for Forza Horizon 5, and is plug and play in most racing games*.
*Complete list available on the official Thrustmaster website.