Dell Pro 75 Plus 4K Monitor - P7525QT

Bring the team together on a 75-inch 4K touch monitor built for enhanced collaboration featuring up to 90W power via USB-C, palm rejection and 20-point InGlass Touch.
Diagonal Size
189.2 cm (74.5")
Resolution / Refresh Rate
3840 x 2160
Panel Technology
In-plane Switching (IPS) Technology
Ports
1 DisplayPort 1.4 port (HDCP 2.2) (Supports up to 4K 3840 x 2160, 60 Hz, DSC)
1 DisplayPort 1.4 out port (HDCP 2.2) (Supports up to 4K 3840 x 2160, 60 Hz, MST)
2 HDMI 2.0 ports (HDCP 2.2) (Supports up to 4K 3840 x 2160, 60 Hz)
1 Analog 2.0 audio line out port (3.5 mm jack)
1 RJ45 ethernet port, 1 GbE for remote management
1 RS232 port
1 USB-C 5Gbps upstream ports (DisplayPort 1.4 Alt Mode, Power Delivery up to 90 W)
1 USB-C 5Gbps downstream ports (Power Delivery up to 15 W)
3 USB 5Gbps Type-A downstream port
3 USB-B 5Gbps upstream ports
Cables
Power cable
Power cable for connecting OptiPlex system to display
1 x DisplayPort-DisplayPort 1.4 cable - 3.0 m
1 x HDMI cable - 3.0 m
1 x USB A to B upstream cable 3.0 m
1 x USB Type C to Type C upstream cable 1.8 m

Connect to productivity

Power of USB-C
Keep your laptop powered during presentations with USB-C charging that delivers up to 90W of power.
Expand your efficiency
See more content at once and increase team engagement by daisy chaining two 4K monitors.
Extensive connectivity
Make your monitor a productivity hub with many connectivity options including HDMI and DP ports.
Effortless audio
Built-in dual 20W speakers allow convenient conversation without the need to connect additional devices.

Works with devices on macOS®*

Tested with devices on macOS, this USB-C monitor is ready-to-work with Mac® devices.
*Based on internal testing of select Dell monitors with USB-C or HDMI connection to devices on macOS, June 2024. Requires USB-C or HDMI connectivity. Some features may not be supported.

Simplified setup

Manage your meeting space
This monitor with Crestron Connected® and Crestron XiO Cloud® allows remote management and control within a network control system.

Easy to install
Our displays are VESA-compatible, so this monitor is easy to mount to a mobile cart, a stand or whichever mounting solution fits your space.

Lock it down
Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Built for teamwork

Group work without the wait
Twenty-point InGlass™ Touch technology allows multiple contributors to interact with the screen simultaneously, eliminating wait time and facilitating seamless collaboration. And, the touch functionality is compatible with most industry standard software, so it integrates seamlessly, however you work.
Write naturally
Palm rejection allows users to rest their hands naturally onscreen without triggering unwanted actions. Mimicking a more natural writing tool, the dual-tip stylus has an ergonomic, easy-grip design, a fine writing tip and a precise eraser. It magnetically attaches to the side of the display for effortless access.
Inclusive for all
Our unique Dell Screen Drop is the world’s first accessibility feature¹, designed to improve reachability for users working from different heights.
Collaboration at your fingertips
Experience intuitive touch technology, a feature that lets you annotate with your fingers and erase with the palm of your hand.

Visual clarity and comfort

Display every detail brilliantly on a 75-inch screen with 4K resolution.
Optimise eye comfort with the always-on built-in ComfortView Plus², which reduces low blue light without compromising colour.
Get good views and see consistent colours from any seat in the room with the wide viewing angle enabled by In-Plane Switching (IPS) technology.
Minimise eye strain with anti-glare technology and keep your screen looking clean and clear thanks to anti-smudge features.

Redefined design

Organised functionality

Enhance your workspace with thoughtful details that combine style and practicality. The sleek rounded bezel brings a modern edge to your meeting room, while the dedicated power adapter holder keeps devices secure.

Run video conferencing devices with power pass-through, complemented by cable clips that maintain a clutter-free setup. The magnetic remote is designed for convenience, attaching neatly to either side of the monitor.

Flexible, secure integration

The convenient in/out slide gives you the option to integrate your preferred Dell Pro Micro. IT can choose the best option based on business needs, upgrade as you grow and easily deploy system updates to the Dell Pro Micro.

Securely fasten your Dell Pro Micro in the lockable, powered compartment that also protects and manages cables for a clutter-free setup.

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.

Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Material innovation
Your monitor has been thoughtfully crafted with 85% recycled plastic like post-consumer plastic and closed loop plastic, 90% recycled aluminium⁵ and at least 20% recycled glass⁶.Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
Environmental standards
This monitor is certified ENERGY STAR® and registered EPEAT Gold with Climate+ meaning it has met high standards for energy efficiency and climate impact⁷.
Seamlessly modernise your tech
We can help you responsibly and securely retire your legacy IT equipment, regardless of brand, while addressing your sustainability goals.
Packaging with purpose
This monitor ships in a box made from 100% renewable materials. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution⁸. Plus, we're saving over 600 trees each year by using less paper in packaging⁹.

Ports and slots

Right view
  1. HDMI 1 port
  2. HDMI 2 port
  3. DisplayPort (in)
  4. DisplayPort (out)
  5. USB Type-C/DisplayPort
  6. RS232 connector
  7. Audio line-out port
  8. USB 3.2 Gen 1 (5 Gbps) upstream ports (3)
  9. USB 3.2 Gen 1 (5 Gbps) downstream ports (3)
  10. USB Type-C 3.2 Gen 1 (5 Gbps) downstream (15W)
  11. RJ45 for remote management

Cables Included
  • Power cable
  • Power cable to connect the Dell Pro Micro to the display
  • USB 3.2 Gen1 Type A-to-B upstream 1.8m
  • DisplayPort to DisplayPort, 3m
  • USB Gen1 Type C-to-C, 1.8m
  • HDMI to HDMI, 3m

Dimensions and weight

  1. Monitor height: 1027.16 mm (40.44 in.)
  2. Monitor width: 1745.89 mm (68.74 in.)
  3. Monitor depth: 87.80 mm (3.46 in.)

Weight
Weight with cables and accessories: 60.12 kg (132.54 lb)¹⁰
Weight without cables and accessories: 59.09 kg (130.27 lb)¹⁰
1. Available on Dell large format monitors with touch capability. Based on internal analysis, November 2018.
2. TÜV Rheinland certified – Low Blue Light Hardware Solution and Flicker Free (ID 1111285582).
3. Based on Dell internal analysis, December 2024.
4. Based on Dell internal analysis, November 2024.
5. Based on internal analysis, February 2025. Percentage is based on plastic weight. Post-consumer recycled plastic: 55.4%, Closed loop ITE derived plastic: 30.1%. Recycled aluminium is in the monitor stand.
6. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.
7. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country
8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
9. Based on internal analysis, February 2025. Applies to monitors launching in 2025. Reductions based on monitor type and attributed to the quick start guide size and calibration sheet digitisation. Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight
10. Weights vary depending on configurations and manufacturing variability.