Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.
Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.
More manageable
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.
Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.
Your monitor has been thoughtfully crafted with a selection of sustainable materials including up to 85% recycled plastic including post-consumer recycled plastic and closed loop ITE derived plastic⁵, and at least 20% recycled glass⁶. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
This monitor is registered EPEAT Gold with Climate+, certified ENERGY STAR® and carries the latest TCO certified designation. With the new certification, this monitor is assured to be built using renewable energy while meeting high safety standards⁷.
This monitor ships in a box made with 100% renewable content that is also recyclable. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution⁸. Plus, we're saving over 600 trees each year by using less paper in packaging⁹.
Rear view
HDMI (HDCP 1.4) (Supports up to FHD 1920 x 1080, 100 Hz as per specified in HDMI 1.4)
DisplayPort 1.2 (HDCP 1.4)
Cables included
1. TÜV Rheinland certified – Low Blue Light Hardware solution and Flicker Free.
2. Screen images simulated.
3. Based on Dell internal analysis, December 2024.
4. Based on Dell internal analysis, November 2024.
5. Percentage is based on plastic weight. Based on internal analysis, February 2025. Up to 66.6% post-consumer recycled plastic and up to 59.7% closed loop ITE derived plastic.
6. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.
7. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
9. Based on internal analysis, February 2025. Applies to monitors launching in 2025. Reductions based on monitor type and attributed to the quick start guide size and calibration sheet digitisation.Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.