Dell Pro 22 Adjustable Stand Monitor - E2225HSM

Get the essentials to enhance productivity with this 21.5-inch height-adjustable monitor certified by TÜV Rheinland® for 3-star eye comfort.
Diagonal Size
21.5"
Resolution / Refresh Rate
1920 x 1080
Panel Technology
Vertical Alignment (VA)
Adjustability
Swivel
Height
Tilt
Pivot
Ports
1 HDMI port (HDCP 1.4) (Supports up to FHD 1920 x 1080 100 Hz as per specified in HDMI 1.4)
1 DisplayPort 1.2 (HDCP 1.4) port (Supports up to FHD 1920 x 1080, 100 Hz)
1 VGA port
Cables
Power cable
1 x HDMI cable - 1.80 m

An improved viewing experience

Experience a high 100Hz refresh rate across your work with a TÜV Rheinland 3-star¹ certified viewing experience coupled with ComfortView Plus.

High refresh rate

A high 100Hz refresh rate delivers less flicker, more seamless scrolling and smoother motion.

ComfortView Plus

Minimise harmful blue light exposure without sacrificing colour accuracy with Dell’s always-on, built-in ComfortView Plus.

See the difference when ComfortView Plus helps dial back the yellow hues to ensure better colour fidelity, compared to the results of software-enabled low blue light technology².

Dependable from every angle

Wide viewing angle
Get consistent views across a wide 178°/178° viewing angle.
3000:1 contrast ratio
Experience deeper blacks, brighter whites and vivid colour.
Ultra-thin bezel design
See more with less distractions.
Built-in dual 2W speakers
Clear audio for an enhanced listening experience.

Functional, space-saving design

Adapts to your needs
Work comfortably with a height-adjustable stand that extends up to 5.1 inches (130mm). Suitable for any desk size with versatile VESA-compatible mounts and stands.
Convenient connectivity
Connect to current and legacy systems via HDMI, VGA and DP ports.
Keeps you on track
Instantly stay updated with incoming audio notifications through integrated speakers.

Fully adjustable for all-day comfort

Tilt, swivel, pivot and adjust the height of your monitor to match any activity, in any space.
Tilt
Adjustment from -5° / +21°
Swivel
Adjustment from -173° / +173°
Pivot
Bi-directional adjustment up to 90°
Height
Adjustability up to 130.00 mm (5.11 in.)

Dell Display and Peripheral Manager

Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace³.
Maximise productivity
Easy Arrange tiles apps across screens with pre-set partitions and customises up to five windows, enhancing multitasking. Easy Arrange Memory saves and restores app profiles manually, on schedule, or at start-up.

Customise your views
Work comfortably, day or night. Automate your brightness and contrast settings to match your schedule.

More manageable
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager⁴.

Disclaimer: Screen image simulated for illustrative purposes only. Monitor model may vary.

Environmentally forward thinking

Material innovation
Your monitor has been thoughtfully crafted with a selection of sustainable materials including up to 85% recycled plastic including post-consumer recycled plastic and closed loop ITE derived plastic⁵, and at least 20% recycled glass⁶. Using recycled materials helps conserve natural resources and contributes to a lower environmental footprint.
Environmental standards
This monitor is registered EPEAT Gold with Climate+, certified ENERGY STAR® and carries the latest TCO certified designation. With the new certification, this monitor is assured to be built using renewable energy while meeting high safety standards⁷.
Packaging with purpose
This monitor ships in a box made with 100% renewable content that is also recyclable. We are reducing plastic waste wherever possible and transitioning to a responsible fibre-based solution⁸. Plus, we're saving over 600 trees each year by using less paper in packaging⁹.

Ports and slots

Rear view

  1. Security lock slot (based on Kensington Security Slot™)
  2. Power connector
  3. DisplayPort 1.2 port
  4. HDMI (HDCP 1.4) (Supports up to FHD 1920 x 1080, 100 Hz as per specified in HDMI 1.4)

  5. VGA port
  6. Built-in speakers


Cables included

  • Power cable
  • HDMI cable (1.8 m)

Dimensions and weight

1. Monitor height with stand:
Extended: 468.59 mm (18.45 in.)
Compressed: 348.07 mm (13.70 in.)
2. Monitor width: 492.06 mm (19.37 in.)
3. Monitor height: 288.93 mm (11.38 in.)
4. Stand width: 257.02 mm (10.12 in.)
5. Monitor depth: 54.33 mm (2.14 in.)
6. Stand height:
Extended: 400.04 mm (15.75 in.)
Compressed: 348.07 mm (13.70 in.)
7. Stand depth: 211.60 mm (8.33 in.)

Weight
With stand and cables: 4.11 kg (9.06 lb)¹⁰
Without stand and cables: 2.26 kg (4.98 lb)¹⁰
1. TÜV Rheinland certified – Low Blue Light Hardware solution and Flicker Free.
2. Screen images simulated.
3. Based on Dell internal analysis, December 2024.
4. Based on Dell internal analysis, November 2024.
5. Percentage is based on plastic weight. Based on internal analysis, February 2025. Up to 66.6% post-consumer recycled plastic and up to 59.7% closed loop ITE derived plastic.
6. Applicable to all new monitors launching in CY 2025. Recycled glass is present in monitor panel. Based on internal analysis, January 2025.
7. EPEAT registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status by country.
8. Applies to all Dell monitors launched since 2023. Made from FSC mix sources which is a mix of material from FSC certified forests, recycled content and/or FSC controlled wood. Based on internal analysis, January 2025. Cushions now made from corrugated materials.
9. Based on internal analysis, February 2025. Applies to monitors launching in 2025. Reductions based on monitor type and attributed to the quick start guide size and calibration sheet digitisation.Calculation for trees saved based on: Detailed Calculator | 10 THOUSAND TREES. https://www.omnicalculator.com/everyday-life/paper-weight.
10. Weights vary depending on configurations and manufacturing variability.